EN
  • EN
  • DE

LTC1872ES6#TRMPBF

Part No LTC1872ES6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/SEPIC SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.5 V to 9.8 V
Frequency - Switching 550kHz
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-6
Win Source Part Number 303211-LTC1872ES6
Ultra Librarian 3D Model Ultra Librarian LTC1872ES6#TRMPBF CAD Model

Description

Product Overview: LTC1872ES6#TRMPBF

The LTC1872ES6#TRMPBF is a high-performance, constant-frequency, current mode step-up DC/DC converter manufactured by Linear Technology. This compact and efficient power management integrated circuit is designed to provide a reliable power solution for applications requiring voltage boost functionality.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 2.6V to 9.8V, making it versatile for various battery-powered applications, including single-cell Li-Ion powered devices.
  • Adjustable Output Voltage: It can provide an adjustable output voltage up to 34V, which can be set with an external resistor divider.
  • High Switching Frequency: The LTC1872ES6#TRMPBF operates at a fixed frequency of 550kHz, allowing the use of small, low-cost capacitors and inductors while also minimizing noise and ripple.
  • Low Shutdown Current: It features a low shutdown current of under 1µA, which significantly enhances battery life by reducing power consumption when the device is not active.
  • Powerful Features: It includes a 1.25A switch that can deliver output currents in excess of 300mA with efficiencies as high as 90%.
  • Compact SOT-23 Packaging: The LTC1872ES6#TRMPBF is available in a tiny 6-pin SOT-23 package, ideal for space-constrained applications.

Applications

This versatile converter is suitable for a wide range of applications, such as:

  • Portable Instruments
  • Medical Devices
  • Wireless Modems
  • GPS Equipment
  • Handheld Scanners
  • DC Power Supply Backup
  • Small LCD Displays

Quality and Reliability

Linear Technology ensures that the LTC1872ES6#TRMPBF meets high standards of quality and reliability, offering stable and efficient performance for critical applications. With its robust design and Linear Technology's commitment to excellence, this product stands as a reliable choice for designers seeking an efficient and space-saving power management solution.

In summary, the LTC1872ES6#TRMPBF from Linear Technology is a highly capable boost converter that offers efficiency, versatility, and compactness, making it an excellent choice for a variety of power conversion needs.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5075 $60.0600
19+ $6.1608 $117.0552
30+ $5.9679 $179.0370
40+ $5.7750 $231.0000
52+ $5.5833 $290.3316
70+ $5.0058 $350.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess