EN
  • EN
  • DE

TLC59282

Part No TLC59282
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 16-Channel, Constant-Current LED Driver with 4-Channel Grouped Delay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269134-TLC59282
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC59282 CAD Model

Description

The Texas Instruments TLC59282 is a state-of-the-art constant-current sink LED driver that is perfect for lighting applications requiring high channel count and impeccable color accuracy. This integrated circuit is designed to seamlessly drive single or multiple LED strings with consistent and reliable performance.

Key Features

  • 16-Channel Output: The TLC59282 is equipped with 16 constant-current sink channels that can handle up to 45 mA per channel, providing ample power for a wide array of LED configurations.
  • Global Brightness Control: With an integrated global brightness control, users can easily adjust the intensity of all connected LEDs simultaneously, making it ideal for applications where uniform light output is critical.
  • Grayscale PWM Control: Each channel supports 4096-step grayscale PWM control, offering fine-tuned brightness adjustments and enabling smooth and flicker-free dimming capabilities.
  • Power-Supply Voltage: The chip operates on a supply voltage ranging from 3V to 5.5V, making it versatile for various power environments and compatible with standard logic levels.

Applications

The TLC59282 is designed for a wide range of applications, including:

  • LED video displays
  • Signage and decorative lighting
  • Channel letter lighting
  • Architectural lighting
  • General-purpose LED illumination

Technical Specifications

  • Output Current: 5-45 mA (per channel)
  • Output Voltage: 17V maximum (per channel)
  • Grayscale Control: 12-bit (4096 steps) per channel
  • Refresh Rate: Up to 3 kHz
  • Error Detection: LED open detection (LOD)

With its robust design and comprehensive feature set, the Texas Instruments TLC59282 is an ideal solution for developers and manufacturers looking to create high-quality, reliable LED lighting systems. Its ease of use, combined with advanced control capabilities, ensures that your LED applications shine brightly and consistently, no matter the complexity of the design.

You May Also Be Interested in

IXYS
Lowest to $7.8205
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Microchip Technology
Lowest to $6.2562
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Intel
Lowest to $50.4238
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5302 $54.1208
10+ $11.1018 $111.0180
14+ $10.7548 $150.5672
20+ $10.4079 $208.1580
25+ $10.0610 $251.5250
34+ $9.0202 $306.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess