The MAX709SCSA+ from Maxim Integrated is a high-quality microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with +5V powered µPs.
Key Features
- Power Supply Monitoring: This device ensures that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. The reset output remains operational with VCC as low as 1.2V.
- Reset Timeout: It offers a precise reset timeout of 200ms, ensuring the system has adequate time to return to a stable state before resuming operation.
- Voltage Monitoring: The MAX709SCSA+ includes a watchdog timer to monitor the microprocessor, preventing code execution errors in the event of system malfunctions.
- Compact Design: Available in an 8-pin SO package, this supervisory circuit is designed for space-constrained applications.
- Low Power Consumption: With its low supply current of 17µA, this device is suitable for power-sensitive designs.
Applications
The MAX709SCSA+ is ideal for a wide range of applications, including:
- Computers and Controllers
- Intelligent Instruments
- Portable/Battery-Powered Equipment
- Embedded Systems
Technical Specifications
Some of the technical specifications of the MAX709SCSA+ include:
- Supply Voltage Range: 4.75V to 5.5V
- Reset Active Low
- Operating Temperature Range: -40°C to +85°C
Conclusion
The Maxim Integrated MAX709SCSA+ supervisory circuit is a robust solution for system monitoring, offering a blend of features that enhance system reliability. Its low power consumption and small footprint make it an excellent choice for a variety of applications where efficient and reliable system monitoring is critical.