EN
  • EN
  • DE

MAX712

Part No MAX712
Manufacturer Maxim Integrated
Description NiCd/NiMH Battery Fast-Charge Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214821-MAX712
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX712 CAD Model

Description

Maxim Integrated's MAX712 NiCd/NiMH Battery Fast-Charge Controller

The MAX712 from Maxim Integrated is a sophisticated charge-management controller specifically designed to optimize the charging of nickel-cadmium (NiCd) and nickel-metal hydride (NiMH) batteries. This device can charge a single cell or a series of cells with high efficiency and safety, making it an ideal choice for portable electronics, power tools, and backup energy systems.

The MAX712 is capable of charging batteries in three modes: fast charge, top-off charge, and trickle charge. The fast charge mode allows for rapid replenishment of battery power, significantly reducing downtime for devices that require frequent recharging. The top-off charge mode ensures that the battery reaches its full capacity, while the trickle charge mode maintains the battery at full charge without overcharging, prolonging battery life.

One of the key features of the MAX712 is its ability to automatically detect the battery's voltage and temperature to adjust the charging rate accordingly. This smart charge control helps prevent overcharging and overheating, which can damage the battery and reduce its lifespan. The charge termination can be initiated by multiple methods, including peak voltage detection, temperature rise detection, and a preset timer, offering flexibility and safety in various charging scenarios.

The device also includes a battery rejuvenation feature that can help restore the capacity of older batteries by applying a series of controlled charge and discharge cycles. This can breathe new life into batteries that may otherwise be discarded, contributing to both cost savings and environmental sustainability.

For ease of integration, the MAX712 comes in a compact form factor and requires minimal external components, simplifying the design and reducing the overall footprint of the charging circuit. It supports a wide range of input voltages and can be configured for different battery sizes and chemistries, making it a versatile solution for numerous applications.

With its advanced charging algorithms, safety features, and user-friendly design, the MAX712 from Maxim Integrated stands out as a reliable and efficient charge controller for NiCd and NiMH batteries, ensuring optimal performance and longevity for a multitude of battery-powered devices.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess