EN
  • EN
  • DE

MAX71314ECQ

Part No MAX71314ECQ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706259-MAX71314ECQ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX71314ECQ CAD Model

Description

Maxim Integrated MAX71314ECQ Product Overview

The MAX71314ECQ from Maxim Integrated is a sophisticated, high-performance energy-measurement SoC (System on Chip) designed to meet the rigorous demands of modern energy metering applications. This advanced IC integrates a multitude of features to provide precise and reliable measurement of electrical parameters, making it an ideal choice for residential, commercial, and industrial metering systems.

Key Features

  • High Accuracy: The MAX71314ECQ offers exceptional measurement accuracy, which is essential for applications requiring precise energy billing and usage monitoring.
  • Integrated ADC: It includes a high-resolution analog-to-digital converter that ensures accurate analog signal conversion, enhancing the overall reliability of the energy measurements.
  • Low Power Consumption: Designed with power efficiency in mind, this SoC maintains low operational power consumption, which is critical for reducing the overall energy footprint of metering devices.
  • Advanced Security Features: The device incorporates security measures to prevent tampering and unauthorized access, ensuring the integrity of metering data.
  • Communication Interfaces: It supports multiple communication protocols, enabling seamless integration with existing metering infrastructure and smart grid networks.

Applications

The MAX71314ECQ is versatile and can be used in various applications, including:

  • Smart residential energy meters
  • Commercial and industrial metering systems
  • Sub-metering and energy management solutions
  • Renewable energy monitoring systems

Technical Specifications

With its robust design, the MAX71314ECQ operates over a wide temperature range, ensuring reliable performance under varying environmental conditions. The device comes in a compact, surface-mount package that facilitates easy integration into metering hardware.

Conclusion

Maxim Integrated's MAX71314ECQ is a comprehensive solution for energy measurement, delivering high accuracy, low power consumption, and advanced security features. Its support for various communication protocols and its ability to operate across a broad range of temperatures make it a highly adaptable choice for developers and manufacturers of energy metering systems.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1099 $72.2198
4+ $29.6281 $118.5124
7+ $28.7029 $200.9203
9+ $27.7766 $249.9894
11+ $26.8514 $295.3654
15+ $24.0737 $361.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess