EN
  • EN
  • DE

ADDAC08EN

Part No ADDAC08EN
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description Complete Low Cost 12-BIT D/a Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1225520-ADDAC08EN
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADDAC08EN CAD Model

Description

Product Overview: ADDAC08EN from Analog Devices Inc.

The ADDAC08EN is a high-performance, 8-bit digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in precision high-performance electronics. This device is designed to offer a perfect blend of accuracy, speed, and reliability for a wide range of applications, including industrial automation, instrumentation, and digital signal processing systems.

Key Features

  • Resolution: The ADDAC08EN boasts an 8-bit resolution, providing fine granularity in the analog output for precise control and signal generation.
  • High-Speed Performance: With its fast settling time, the DAC ensures quick and efficient data conversion, making it ideal for applications requiring rapid signal processing.
  • Low Power Consumption: The device is optimized for low power operation, which is crucial for portable and energy-sensitive applications.
  • Versatile Voltage Range: It operates over a wide range of supply voltages, giving designers the flexibility to use it in various system voltage levels.
  • Stable and Reliable: The ADDAC08EN is designed for stability and reliability, ensuring consistent performance over its lifespan.
  • Monolithic Construction: The monolithic design of the DAC contributes to its excellent thermal performance and reduces the number of external components required.

Applications

The versatility of the ADDAC08EN makes it suitable for a broad array of applications, including:

  • Data acquisition systems
  • Process control
  • Automated test equipment
  • Direct digital synthesis (DDS)
  • Computer-controlled calibration
  • Analog signal recreation

Product Specifications

The ADDAC08EN comes in a robust package that ensures its functionality in various environmental conditions. Its specifications include:

  • Supply Voltage: Specified over a range to accommodate different system requirements
  • Operating Temperature: Designed to work within a specified temperature range, maintaining performance across different working environments
  • Package Type: Available in a standard packaging option that allows for easy integration into circuit designs

With its reliable performance and flexible operation, the ADDAC08EN from Analog Devices Inc. stands out as a superior choice for designers looking to implement an 8-bit DAC into their electronic systems.

You May Also Be Interested in

Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Microchip Technology
Need more? Email Us
Panjit
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention