EN
  • EN
  • DE

MAX714CWE

Part No MAX714CWE
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC BATT FASTCHRG NICD/NIMH16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number MAX714
Standard Package 46 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882381-MAX714CWE
Ultra Librarian 3D Model Ultra Librarian MAX714CWE CAD Model

Description

The MAX714CWE is a sophisticated battery management integrated circuit (IC) designed by Maxim Integrated to cater to the needs of modern electronic devices requiring efficient power management solutions. This IC is engineered to optimize the performance and extend the life of rechargeable battery packs, making it an ideal solution for a wide range of applications including portable computers, handheld devices, and other battery-operated electronics.

Key Features

  • Intelligent Battery Management: The MAX714CWE incorporates advanced algorithms to manage charging and discharging processes, ensuring that the battery operates within its safe operating area.
  • High-Efficiency Charging: This IC supports high-efficiency charge cycles, which reduces the energy loss during the charging process and leads to faster charge times and prolonged battery life.
  • Multiple Chemistry Support: It is compatible with various battery chemistries, including NiCd, NiMH, and Li-ion, providing versatility for different types of battery-powered devices.
  • Integrated Safety Features: Safety is a priority with the MAX714CWE, featuring overcharge protection, temperature monitoring, and voltage regulation to prevent damage to the battery and the device.
  • Compact Form Factor: The IC is available in a 16-SOIC wide package, which is suitable for space-constrained applications.

Technical Specifications

  • Supply Voltage Range: 4.5V to 13.2V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 16-SOIC (W)

The MAX714CWE from Maxim Integrated stands out with its comprehensive approach to battery management. Its ability to adapt to different battery types and its built-in safety mechanisms make it a reliable choice for designers looking to enhance the performance and safety of their battery-powered applications. Whether it's for consumer electronics, medical devices, or industrial equipment, the MAX714CWE is a versatile component that can meet the stringent requirements of advanced power management systems.

You May Also Be Interested in

Others
Lowest to $0.5454
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Lowest to $0.0520
Others
Lowest to $79.8232
Others
Need more? Email Us
Others
Lowest to $0.0201
Others
Need more? Email Us
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Lowest to $0.4805

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess