EN
  • EN
  • DE

MAX718ESE

Part No MAX718ESE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description FLASH MEMORY POWER-SUPPLY REG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Converter, Palmtop Computer
Voltage - Input 0.9V ~ 5.5V, 7V ~ 20V
Number of Outputs 2
Voltage - Output 3.3V, 5V, 12V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632140-MAX718ESE
Ultra Librarian 3D Model Ultra Librarian MAX718ESE CAD Model

Description

Maxim Integrated's MAX718ESE - High-Efficiency, Step-Up DC-DC Converters

The MAX718ESE from Maxim Integrated is a high-performance, step-up DC-DC converter designed to provide a compact and efficient power solution for a wide range of applications. This device is particularly well-suited for portable electronics where extended battery life is crucial, as it features a high switching frequency that allows for small, low-cost external components.

Encased in a space-saving 16-pin narrow SO package, the MAX718ESE offers a versatile voltage range, operating from inputs as low as 2V and capable of generating an adjustable output voltage up to 28V. This makes it an ideal choice for powering OLED displays, CCD applications, and for generating programming voltages for flash memories, among other uses.

One of the standout features of the MAX718ESE is its high efficiency, which can reach up to 87% under certain conditions. This efficiency is achieved through an internal 2A switch, which minimizes losses during the conversion process. Additionally, the device includes a frequency compensation feature that simplifies the design and allows for optimization of the converter's response to varying loads and conditions.

The MAX718ESE also boasts a low quiescent current, which is a critical parameter for battery-powered devices, ensuring minimal drain when the device is in standby mode. Furthermore, it has a shutdown mode that reduces the supply current to a mere 1µA, providing an additional power-saving mode for times when the device is not in active use.

Protection features are built into the MAX718ESE to safeguard against abnormal operating conditions. It includes overvoltage protection, which prevents the output from exceeding safe levels, and a thermal shutdown mechanism that protects the device from overheating.

In summary, the MAX718ESE from Maxim Integrated is a versatile, high-efficiency step-up converter that offers designers a reliable and powerful solution for a variety of applications where space and power efficiency are at a premium. Its combination of performance features and protection mechanisms ensures that it is a robust choice for your power conversion needs.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess