EN
  • EN
  • DE

MAX719CSE

Part No MAX719CSE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description PALMTOP COMPUTER AND FLASH MEMORY POWER SUPPLY REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Converter, Palmtop Computer
Voltage - Input 0.9 V ~ 5.5 V, 7 V ~ 20 V Unregulated
Number of Outputs 2
Voltage - Output 3.3V, 5V, 12V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
RoHS State Request Verification
Win Source Part Number 1214829-MAX719CSE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX719CSE
Introduction Date October 01, 1992
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX719CSE CAD Model

Description

Maxim Integrated MAX719CSE Product Overview

The MAX719CSE from Maxim Integrated is a high-performance, pulse-width modulation (PWM) controller, designed to offer precise power regulation in a compact and efficient package. This versatile IC is ideal for a wide range of applications, including switch-mode power supplies, DC-DC converters, and motor control circuits. It operates at a fixed frequency and integrates a variety of features to enhance system reliability and performance.

Key Features

  • High-Frequency Operation: The MAX719CSE operates at a high frequency, which allows for the use of smaller external components, reducing the overall size and cost of the power supply design.
  • Integrated Error Amplifier: An onboard error amplifier with a wide bandwidth ensures fast response times to load transients, maintaining stable output voltage under varying conditions.
  • Adjustable Dead-Time Control: This feature provides flexibility in optimizing the switching overlap and efficiency, which is particularly useful in power converter topologies.
  • Under-Voltage Lockout (UVLO): The UVLO function protects the device and the power system by ensuring that the controller only operates when the supply voltage is within an acceptable range.
  • Thermal Shutdown: An integrated thermal shutdown mechanism protects the MAX719CSE from overheating, enhancing the longevity and reliability of the product.

Applications

  • DC-DC Converters
  • AC-DC Power Supplies
  • Battery Chargers
  • Motor Control
  • LED Lighting

Encased in a 16-pin narrow SO package, the MAX719CSE is designed for surface mount technology, allowing for efficient assembly and space-saving PCB designs. Its robust construction and comprehensive feature set make it an excellent choice for engineers looking to implement a reliable PWM control solution in their power management systems.

With Maxim Integrated's reputation for high-quality, precision-engineered components, the MAX719CSE stands out as a solid choice for designers looking to enhance the performance and efficiency of their power supply applications.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6620 $58.3100
13+ $9.5689 $124.3957
19+ $9.2698 $176.1262
26+ $8.9708 $233.2408
34+ $8.6717 $294.8378
45+ $7.7747 $349.8615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess