EN
  • EN
  • DE

MAX72038B#W

Part No MAX72038B#W
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706276-MAX72038B#W
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX72038B#W CAD Model

Description

Maxim Integrated MAX72038B#W Product Overview

The MAX72038B#W is a high-performance, precision integrated circuit from Maxim Integrated, renowned for its robustness and versatility in various applications. Designed for demanding environments, this product is a testament to Maxim Integrated's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Accuracy: The MAX72038B#W offers exceptional accuracy, ensuring reliable performance in critical applications where precision is paramount.
  • Low Power Consumption: With energy efficiency in mind, the device is engineered to operate with minimal power draw, making it ideal for battery-powered and portable applications.
  • Wide Temperature Range: Capable of operating across a broad temperature spectrum, this product is suitable for use in harsh environments without compromising its functionality.
  • Durable Design: The robust construction of the MAX72038B#W ensures longevity and resilience, contributing to its high reliability in various application settings.

Applications

The versatility of the MAX72038B#W allows it to be integrated into a multitude of applications. It is particularly well-suited for:

  • Industrial control systems
  • Medical devices
  • Precision instrumentation
  • Automotive electronics
  • Portable and battery-operated devices

Technical Specifications

The MAX72038B#W boasts a comprehensive set of technical specifications that cater to a wide range of performance requirements:

  • Input Voltage Range: Specified for optimal operation within the device's designated voltage parameters.
  • Output Current Capability: Engineered to deliver a consistent output current, ensuring stable operation across various loads.
  • Package Type: The product is available in a package that facilitates easy integration into existing systems and PCB layouts.

Maxim Integrated's MAX72038B#W is a testament to the company's dedication to delivering high-quality, reliable components. This product stands out as an excellent choice for designers and engineers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess