EN
  • EN
  • DE

MAX7231BFIPL

Part No MAX7231BFIPL
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description Triplexed LCD Decoder/Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214834-MAX7231BFIPL
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7231BFIPL CAD Model

Description

Maxim Integrated MAX7231BFIPL Product Overview

The MAX7231BFIPL from Maxim Integrated is a sophisticated, high-performance LED display driver designed to manage common-cathode displays with ease. This integrated circuit is part of a family of serially interfaced display drivers, which offer a versatile solution for interfacing with 7-segment numeric LED displays. The MAX7231BFIPL provides a seamless and efficient way to drive LED displays using a serial interface, minimizing the number of pins required for display control and freeing up valuable resources on the main microcontroller or processor.

Key Features

  • Serial Interface: The device utilizes a serial interface, which simplifies connections to microcontrollers and reduces the need for extensive wiring, making it ideal for compact and sophisticated electronic systems.
  • Drive Capability: It is capable of driving common-cathode LED displays, offering a high level of brightness and consistency across all segments.
  • Segment Control: Individual segment control is made possible, allowing for precise manipulation and display of complex characters beyond standard numerals.
  • Daisy-Chainable: Multiple MAX7231BFIPL devices can be daisy-chained together to control extended digit displays without the need for additional microcontroller pins.
  • Power Efficiency: The device is designed with power efficiency in mind, ensuring that the LED displays operate with minimal power consumption.

Applications

The MAX7231BFIPL is suitable for a wide range of applications where numeric displays are required, such as:

  • Industrial control panels
  • Consumer electronics
  • Medical equipment
  • Point-of-sale terminals
  • Portable instruments

Technical Specifications

The MAX7231BFIPL operates over a wide voltage range and features a built-in BCD code-B decoder, multiplex scan circuitry, segment and digit drivers, and an 8x8 static RAM that stores each digit. It is packaged in a 28-pin PLCC (Plastic Leaded Chip Carrier), which provides a compact footprint for space-constrained applications.

With its robust feature set and ease of use, the Maxim Integrated MAX7231BFIPL is an excellent choice for designers looking to implement reliable and high-quality LED displays in their next project.

You May Also Be Interested in

Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess