EN
  • EN
  • DE

MAX7232BFIQH

Part No MAX7232BFIQH
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706291-MAX7232BFIQH
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7232BFIQH CAD Model

Description

Maxim Integrated MAX7232BFIQH Product Overview

The MAX7232BFIQH from Maxim Integrated is a high-performance, microprocessor (µP)-interfaced LED display driver that is designed to interface between a digital system and a dot matrix or segmented LED display. This sophisticated integrated circuit (IC) is an ideal solution for applications that require dynamic display capabilities, such as industrial control panels, instrumentation displays, and consumer electronics.

Key Features

  • Integrated Multiplexing: The MAX7232BFIQH incorporates internal multiplexing circuitry, which simplifies the process of driving multiple LEDs, reducing the need for external components and saving valuable board space.
  • Serial Interface: It features a Serial-Interface that enables communication with microprocessors with a minimum of wiring, which is especially beneficial in systems where pin count is limited.
  • Drive Capability: This device is capable of driving common-cathode LED displays directly, and can sink up to 30mA per digit, allowing for bright and clear displays.
  • High Integration: The MAX7232BFIQH integrates 64 individual LED drivers, making it an efficient choice for managing large arrays of LEDs without the need for numerous discrete components.
  • Digital Brightness Control: It offers digital brightness control, providing the ability to adjust the intensity of the display through software, which is essential for adapting to various lighting conditions.
  • Wide Operating Temperature Range: The device operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments.

Applications

  • Industrial Control Panels
  • Instrumentation Displays
  • Consumer Electronics
  • Automotive Dashboards
  • Point of Sale Terminals

The MAX7232BFIQH is offered in a compact 44-pin QFP (Quad Flat Package) that is suitable for space-constrained applications. Its robust design and versatile features make it a go-to choice for designers looking to create dynamic and interactive LED displays with minimal design complexity. With Maxim Integrated's reputation for quality and reliability, the MAX7232BFIQH is an excellent choice for your next display project.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess