EN
  • EN
  • DE

MAX44285TAUA

Part No MAX44285TAUA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703837-MAX44285TAUA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX44285TAUA CAD Model

Description

Introducing the MAX44285TAUA from Maxim Integrated

The MAX44285TAUA is a high-performance, precision operational amplifier (op-amp) from Maxim Integrated that offers a unique blend of features making it ideal for a wide range of applications. This particular model is designed to excel in scenarios where low power consumption, high accuracy, and tiny footprint are critical.

Key Features

  • Ultra-Low Offset Voltage: The MAX44285TAUA boasts an ultra-low input offset voltage, which greatly enhances measurement accuracy and stability, making it perfect for applications such as sensor interfacing and precision amplification.
  • Low Power Consumption: With its focus on energy efficiency, this op-amp is an excellent choice for battery-powered devices and portable equipment, as it helps extend the operational life by minimizing power drain.
  • High Gain Bandwidth Product: The device features a high gain bandwidth product which ensures it can handle a wide range of frequencies without compromising on the quality of amplification, suitable for filtering and high-speed signal conditioning.
  • Rail-to-Rail Outputs: The rail-to-rail output capability of the MAX44285TAUA allows for a wider dynamic range, making full use of the supply voltage range and optimizing performance for ADC drivers and other applications requiring a large output swing.
  • Compact Package: Housed in a tiny 8-pin µMAX package, the MAX44285TAUA is designed to fit into the smallest spaces, which is essential for modern electronics where space is at a premium.

Applications

The versatility of the MAX44285TAUA makes it suitable for a diverse array of applications, including:

  • Portable Instrumentation
  • Precision Current Sensing
  • Data Acquisition Systems
  • Medical Devices
  • Automatic Test Equipment

Maxim Integrated's commitment to quality and performance is embodied in the MAX44285TAUA operational amplifier. Its combination of low offset, low power consumption, and compact form factor make it a top choice for engineers and designers looking to create sophisticated electronic systems without compromising on efficiency or space.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7309 $50.9236
10+ $10.4459 $104.4590
15+ $10.1195 $151.7925
21+ $9.7930 $205.6530
27+ $9.4666 $255.5982
36+ $8.4873 $305.5428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess