EN
  • EN
  • DE

MAX724ECK

Part No MAX724ECK
Manufacturer Maxim Integrated
Description 5A/2A Step-Down, PWM, Switch-Mode DC-DC Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214839-MAX724ECK
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX724ECK CAD Model

Description

The MAX724ECK from Maxim Integrated is a robust and efficient DC-DC converter designed to meet the rigorous demands of power regulation in electronic systems. This high-performance component is engineered to provide a reliable power supply solution for a wide range of applications, from industrial controls to portable devices.

Key Features

  • Adjustable Output Voltage: The output voltage of the MAX724ECK can be finely tuned to meet the specific requirements of your application, ensuring optimal performance and compatibility with a variety of devices.
  • High Efficiency: With its advanced design, this DC-DC converter operates with high efficiency, minimizing power loss and heat generation, which is crucial for maintaining the longevity and reliability of your electronic system.
  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it versatile for use in different power environments and ensuring stable operation even under fluctuating input conditions.
  • Compact SMT Package: The MAX724ECK comes in a small, surface-mount package that allows for a compact design footprint, making it an ideal choice for space-constrained applications.
  • Protection Features: Built-in protection mechanisms such as over-temperature shutdown, current limit, and under-voltage lockout safeguard the device and the system it powers from potential damage due to abnormal operating conditions.

Applications

The versatility of the MAX724ECK makes it suitable for a diverse set of applications, including but not limited to:

  • Telecommunications equipment
  • Portable battery-powered devices
  • Industrial controls and automation
  • Power supplies for embedded systems
  • Networking and data communication hardware

Maxim Integrated's commitment to quality ensures that the MAX724ECK DC-DC converter is a reliable and durable choice for designers and engineers looking to create efficient and high-performance electronic systems. With its combination of features, this component stands out as a versatile power solution that can adapt to the evolving demands of modern technology.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess