EN
  • EN
  • DE
  • IT

MAX7301ATL+

Part No MAX7301ATL+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER SPI 28B 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of I/O 28
Interrupt Output Yes
Output Type Push-Pull
Current - Output Source/Sink 4.5mA, 10mA
Max Frequency 26MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (6x6)
Win Source Part Number 037359-MAX7301ATL+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7301ATL+ CAD Model

Description

Maxim Integrated MAX7301ATL+ Programmable I/O Port Expander

The Maxim Integrated MAX7301ATL+ is a highly versatile and efficient solution for system designers looking to expand the number of I/O ports in their microcontroller-based projects. This compact, 40-pin TQFN-packaged chip is an ideal component for applications where board space is at a premium and additional I/Os are needed.

At the heart of the MAX7301ATL+ lies a programmable port expander with 28 ports that are configurable as either inputs or outputs. This allows for a flexible interface with a variety of digital components. The ports can be used for interfacing with keypads, LEDs, display segments, or other digital sensors, making it highly adaptable to a broad range of applications, including industrial control, automotive systems, and consumer electronics.

The device operates from a 2.5V to 5.5V power supply, ensuring compatibility with most logic levels and making it suitable for both battery-powered and line-powered applications. The MAX7301ATL+ features built-in level shifting, which means it can interface with microcontrollers operating at different voltage levels without the need for external components.

Communication with the MAX7301ATL+ is achieved through an SPI™-compatible serial interface, which facilitates easy connection to a host microcontroller. This interface supports daisy-chaining of multiple devices, enabling the expansion of I/O ports even further without consuming additional microcontroller pins.

One of the standout features of the MAX7301ATL+ is its ability to reduce power consumption in portable applications. It has a low standby current of less than 5μA, which is crucial for extending battery life. Additionally, the device includes transition detection on the inputs, which can wake up the host microcontroller from a low-power state only when necessary, further conserving energy.

For those developing with the MAX7301ATL+, Maxim Integrated provides comprehensive technical support, including datasheets, application notes, and reference designs. This ensures that integrating the port expander into your design is as smooth and efficient as possible, accelerating time-to-market for your products.

The MAX7301ATL+ is a robust and reliable choice for designers looking to enhance their systems with additional I/O capabilities while maintaining a small footprint and optimizing power consumption.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 100KHZ 2-WIRE 16QSOP
Lowest to $4.3879
Maxim Integrated
I/O PORT EXPANDER
Lowest to $9.7792
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $20.1041
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $4.4966
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $14.9993
Maxim Integrated
SPI-INTERFACED I/O EXPANDER
Lowest to $5.8647
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $9.1405
Harris Corporation
IC XPNDR 40DIP
Lowest to $20.0605

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess