The MAX730ACSA from Maxim Integrated is a high-performance, single-output, step-up (boost) DC-DC converter designed to provide a compact and efficient solution for various applications. This integrated circuit is housed in an 8-pin SOP (Small Outline Package) which makes it suitable for space-constrained applications.
Key Features
- Adjustable Output Voltage: The device allows for an adjustable output voltage that can be set using external resistors. This flexibility ensures compatibility with a wide range of devices and applications.
- High Efficiency: The MAX730ACSA is designed to offer high conversion efficiency, which minimizes energy loss during operation and extends battery life in portable applications.
- Low Quiescent Current: Its low quiescent current is ideal for battery-powered devices, as it reduces the drain on the battery when the device is in standby mode.
- Wide Input Voltage Range: It operates over a broad input voltage range, making it versatile for use in various systems with different power requirements.
- Internal Oscillator: The built-in oscillator simplifies the circuit design by eliminating the need for an external clock source.
Applications
The MAX730ACSA is suitable for a variety of applications, including but not limited to:
- Portable Electronics
- Battery-Powered Devices
- Power Supply Backup
- Memory Backup Systems
- Handheld Instruments
Specifications
Parameter
Value
Package/Case
8-SOIC
Output Type
Adjustable
Input Voltage (Min)
2V
Input Voltage (Max)
16.5V
Output Voltage (Max)
Adjustable
Switching Frequency
5kHz
Overall, the MAX730ACSA is a reliable and versatile component for designers looking to implement a step-up voltage regulator in their electronic designs. Its combination of features and compact form factor make it a popular choice for a wide range of applications.