EN
  • EN
  • DE
  • IT

MAX7310AUE+

Part No MAX7310AUE+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Number of I/O 8
Interface I2C, SMBus
Interrupt Output No
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 18mA, 30mA
Clock Frequency 400kHz
Supply Voltage (V) 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Part Number Series MAX7310
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813806-MAX7310AUE+
Ultra Librarian 3D Model Ultra Librarian MAX7310AUE+ CAD Model

Description

Maxim Integrated MAX7310AUE+ I/O Expander

The Maxim Integrated MAX7310AUE+ is a versatile 8-bit I/O expander designed to provide additional digital I/O ports to a microcontroller or processor via the I²C-compatible serial interface. This powerful component is ideal for applications where I/O pin expansion is necessary, such as in embedded systems, industrial controls, and consumer electronics. Its compact TSSOP-16 package makes it suitable for space-constrained applications.

Key Features

  • Port Expander: 8-bit I/O ports that can be configured as inputs or outputs, providing flexibility for a wide range of applications.
  • Serial Interface: I²C-compatible serial interface that supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) operation modes, enabling easy communication with most microcontrollers.
  • Output Drive Capability: Each output can sink 50mA and source up to 50mA, allowing direct driving of LEDs and other devices.
  • Transition Detection: The MAX7310AUE+ can detect changes on the port inputs, which can be used to generate an interrupt signal, thereby reducing the need for continuous polling by the host processor.
  • Power-Supply Voltage Range: Operates from a 2.7V to 5.5V power supply, making it suitable for both 3.3V and 5V logic levels.
  • Built-in Reset: Includes a power-on reset circuit, ensuring that outputs are initialized to a known state upon power-up.

Applications

  • Embedded Systems
  • Industrial Controls
  • Home Automation
  • Server Management
  • Consumer Electronics

The MAX7310AUE+ from Maxim Integrated is a reliable and efficient solution for expanding the I/O capabilities of your system. Its ease of integration, coupled with its robust feature set, makes it an excellent choice for designers looking to enhance their projects with additional digital inputs and outputs. Whether you're working on a sophisticated industrial control system or developing a new consumer gadget, the MAX7310AUE+ provides the functionality and performance needed to meet your design requirements.

You May Also Be Interested in

Maxim Integrated
I/O PORT EXPANDER / I/O Expander 16 I2C, SMBus 400 kHz 24-TQFN-EP (4x4)
Need more? Email Us
Renesas Electronics America
IC XPNDR 100KHZ I2C 16SOP
Lowest to $1.4733
SMSC Corporation
ENHANCED SUPER I/O WITH LPC INTE / I/O Expander
Need more? Email Us
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
Maxim Integrated
18-PORT GPIO
Lowest to $5.7476
Silicon Labs
IC XPNDR 400KHZ I2C SPI 20QFN
Lowest to $6.0216
Maxim Integrated
8-PORT I/O EXPANDER / I/O Expander 8 I2C, SMBus 400 kHz 16-TSSOP
Lowest to $5.2825
Harris Corporation
IC XPNDR PARALLEL 24DIP
Need more? Email Us
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $14.9993

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7577 $61.3039
16+ $7.1859 $114.9744
25+ $6.9614 $174.0350
34+ $6.7368 $229.0512
43+ $6.5122 $280.0246
58+ $5.8386 $338.6388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess