EN
  • EN
  • DE

MAX7310AUE

Part No MAX7310AUE
Manufacturer Maxim Integrated
Description 2-Wire-Interfaced 8-Bit I/O Port Expander with Reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214850-MAX7310AUE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Medical
Ultra Librarian 3D Model Ultra Librarian MAX7310AUE CAD Model

Description

Maxim Integrated MAX7310AUE Overview

The MAX7310AUE from Maxim Integrated is a sophisticated 8-bit I/O expander designed to facilitate the management of complex input/output tasks in microcontroller-based systems. This highly integrated device operates with a 2-wire I²C-compatible serial interface, making it an excellent choice for applications where additional I/O ports are required. The MAX7310AUE is housed in a compact 16-pin TSSOP package, making it suitable for space-constrained applications.

Key Features

  • I²C-Compatible Serial Interface: The MAX7310AUE communicates with the host controller through a 2-wire serial interface, allowing for easy integration into existing designs.
  • 8 Programmable I/O Ports: The device provides eight I/O ports that can be individually configured as either inputs or outputs, giving designers flexibility in interfacing with various peripherals.
  • Polarity Inversion: Each I/O port features polarity inversion, which is useful for correcting the logic levels of externally connected devices without the need for additional hardware.
  • Interrupt Output: An interrupt output is available to notify the host microcontroller of input changes, which helps to reduce the overall system power consumption by eliminating the need for constant polling.
  • Power-Supply Voltage: The MAX7310AUE operates over a wide power-supply voltage range of 2.7V to 5.5V, accommodating various system power requirements.
  • Output Drive Capability: The device can source or sink up to 50mA current per I/O, providing sufficient drive capability for LEDs and other low-power peripherals.

Applications

The MAX7310AUE is suitable for a diverse range of applications, including:

  • Server Management
  • Industrial Control Systems
  • Portable Devices
  • Automotive Control Systems
  • Medical Equipment

With its robust feature set and ease of use, the MAX7310AUE from Maxim Integrated is an ideal solution for expanding I/O capabilities while minimizing design complexity and footprint. Whether it's for handling additional sensors, buttons, or controlling LEDs, the MAX7310AUE offers a versatile and reliable option for designers looking to enhance their system's functionality.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8194 $54.7358
16+ $6.4160 $102.6560
25+ $6.2155 $155.3875
34+ $6.0150 $204.5100
43+ $5.8145 $250.0235
58+ $5.2130 $302.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess