EN
  • EN
  • DE

MAX7311AUG+

Part No MAX7311AUG+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 31mA, 43mA
Max Frequency 400kHz
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 1070986-MAX7311AUG+
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Medical, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian MAX7311AUG+ CAD Model

Description

The MAX7311AUG+ is a versatile and efficient I/O port expander from Maxim Integrated, designed to provide additional digital I/O interfaces to a microcontroller or processor via the I²C-compatible bus. This powerful component is particularly useful in applications where the number of I/O pins on the microcontroller is insufficient for the needs of the system.

The device operates with a supply voltage ranging from 2.7V to 5.5V, making it suitable for a wide array of applications, from battery-powered devices to industrial control systems. It features 16 I/O ports which are configurable as either inputs or outputs, providing a high level of flexibility for interfacing with sensors, switches, LEDs, and other peripherals.

Each I/O port can be controlled individually by the host processor, and the MAX7311AUG+ offers built-in polarity inversion registers, which simplify the design process by allowing the user to invert the polarity of the input port data without requiring additional hardware. This can be particularly useful in applications where the logic levels of the connected devices are inverted.

The device also boasts transition detection on the inputs, which can notify the host processor of changes without the need for constant polling, thus reducing the processor's workload and improving overall system efficiency. Additionally, the MAX7311AUG+ supports hot insertion, meaning it can be added to a system without needing to power down the system, a feature that is extremely beneficial in mission-critical applications where downtime must be minimized.

Packaged in a 24-pin TSSOP, the MAX7311AUG+ is compact and suitable for space-constrained applications. Its operating temperature range of -40°C to +125°C ensures reliable performance in extreme environments, making it an ideal choice for automotive, industrial, and many other rugged applications.

Maxim Integrated's commitment to quality and reliability is evident in the MAX7311AUG+, which is designed to meet the stringent requirements of a wide range of applications, offering designers a high-performance solution for expanding I/O capabilities.

You May Also Be Interested in

Broadcom Limited
IC XPNDR I2C
Lowest to $582.0896
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $2.1982
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $2.7372
Diodes Incorporated
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Need more? Email Us
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3493
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $7.2762
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4251 $51.4008
19+ $5.2718 $100.1642
30+ $5.1071 $153.2130
41+ $4.9424 $202.6384
53+ $4.7776 $253.2128
71+ $4.2834 $304.1214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess