EN
  • EN
  • DE
  • IT

MAX7313DATG+

Part No MAX7313DATG+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC EXPANDER 16PORT 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Number of I/O 16
Interrupt Output Yes
Features PWM
Output Type Open Drain
Current - Output Source/Sink 50mA
Max Frequency 400kHz
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 003227-MAX7313DATG+
Ultra Librarian 3D Model Ultra Librarian MAX7313DATG+ CAD Model

Description

Maxim Integrated MAX7313DATG+ I/O Expander

The MAX7313DATG+ is a sophisticated I/O expander from Maxim Integrated, designed to provide additional I/O capabilities to microcontroller-based systems. This integrated circuit is specifically engineered to operate with a minimal number of pins on the host controller, thereby expanding the available I/O ports through a serial interface. The MAX7313DATG+ is particularly suitable for applications where the microcontroller lacks sufficient I/O lines or where additional features, such as LED intensity control, are required.

Featuring a 16-port I/O expander with an I2C-compatible serial interface, the MAX7313DATG+ allows for seamless communication with the host microcontroller. Each port can be individually configured as either an input or an output, providing versatility and adaptability for a variety of applications. The device supports a wide input voltage range from 2.5V to 5.5V, making it compatible with most logic levels and suitable for battery-operated devices.

One of the standout features of the MAX7313DATG+ is its built-in intensity control for LEDs, which is achieved through an 8-bit PWM (Pulse Width Modulation) for each output. This enables precise control over the brightness of connected LEDs, making it an ideal choice for applications requiring variable lighting conditions or power-saving modes. Additionally, the device includes transition detection on any input, which can be used to generate an interrupt, allowing the host microcontroller to respond promptly to input changes without the need for constant polling.

The MAX7313DATG+ comes in a compact TQFN-24 package, providing a space-efficient solution for designs where board space is at a premium. Its robust feature set and ease of integration make it an excellent choice for expanding I/O capabilities in systems such as industrial controls, HVAC systems, and consumer electronics. Overall, the MAX7313DATG+ from Maxim Integrated is a reliable and versatile I/O expander that can significantly enhance the functionality of microcontroller-based designs.

You May Also Be Interested in

Renesas Electronics America
IC XPNDR 100KHZ I2C 16SOP
Lowest to $1.4733
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $20.1041
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Need more? Email Us
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $9.1405
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $14.9993
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $4.4966
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.5300
ON Semiconductor
IO EXPANDER / I/O Expander
Lowest to $10.2931
Maxim Integrated
I/O PORT EXPANDER
Lowest to $9.7792

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1973 $65.9865
12+ $10.8287 $129.9444
19+ $10.4912 $199.3328
26+ $10.1521 $263.9546
33+ $9.8146 $323.8818
45+ $8.7991 $395.9595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess