EN
  • EN
  • DE

MAX7321ATE+T

Part No MAX7321ATE+T
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of I/O 8
Interface I2C
Interrupt Output Yes
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 20mA
Clock Frequency 400kHz
Operating Supply Voltage 1.71 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-TQFN (3x3)
Win Source Part Number 706325-MAX7321ATE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7321
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX7321ATE+T CAD Model

Description

Maxim Integrated MAX7321ATE+T I/O Expander

The MAX7321ATE+T from Maxim Integrated is a highly versatile I/O expander designed to provide additional I/O capabilities to microcontrollers via a serial interface. This component is especially useful in applications where PCB space is at a premium, and additional input/output ports are required without the need to increase the size or complexity of the microcontroller unit.

The MAX7321ATE+T operates with a supply voltage range of 1.71V to 5.5V, making it suitable for a wide range of applications, from battery-operated devices to industrial systems. It communicates with the host controller through an I²C-compatible serial interface at speeds up to 400kbps, allowing for quick and efficient data transfer.

Equipped with 8 I/O ports, the MAX7321ATE+T provides the flexibility to configure each port as either an input or an output. This feature enables designers to tailor the expander to the specific needs of their application. The outputs are capable of sourcing or sinking 50mA, which is sufficient for driving LEDs or other low-power devices directly.

Built-in features such as transition detection on the inputs allow the MAX7321ATE+T to monitor input changes without constant polling by the microcontroller, thus reducing the system's power consumption and freeing up processor time. This makes the expander an excellent choice for power-sensitive applications. The device also includes an internal pull-up resistor on each port, eliminating the need for external components and reducing the overall bill of materials.

The MAX7321ATE+T comes in a small, 16-pin TQFN package, which is ideal for space-constrained applications. Its extended temperature range of -40°C to +125°C ensures reliable operation in harsh environments, making it suitable for automotive and industrial applications.

Whether you're designing a compact consumer gadget or a robust industrial control system, the MAX7321ATE+T from Maxim Integrated offers a practical solution for expanding your system's I/O capabilities with minimal impact on your design footprint.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $2.7372
Texas Instruments
16-BIT TRANSLATING IC-BUS/SMBUS
Lowest to $3.3370
NXP / Nexperia
Interface - I/O Expanders 16-BIT I2C FM TP GPIO INT PU
Lowest to $1.3517
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Broadcom Limited
IC XPNDR I2C
Lowest to $582.0896
Diodes Incorporated
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Need more? Email Us
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
NXP / Nexperia
Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Lowest to $10.1866
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,132 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess