EN
  • EN
  • DE

PIC24F04KA200-I/P

Part No PIC24F04KA200-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 14DIP / PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 4KB (1.375K x 24) FLASH 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 12
Program Memory Size 4KB (1.375K x 24)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number PIC24F04KA200
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC24F04KA200IP
Standard Package 30
Win Source Part Number 1322835-PIC24F04KA200-I/P
Ultra Librarian 3D Model Ultra Librarian PIC24F04KA200-I/P CAD Model

Description

Microchip Technology's PIC24F04KA200-I/P Microcontroller

The PIC24F04KA200-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficient operation and versatility in various applications. This 16-bit microcontroller is designed to cater to the needs of low-power and cost-sensitive applications, making it an ideal choice for embedded system designers who require a balance between power consumption and processing capability.

At the heart of the PIC24F04KA200-I/P is a powerful CPU core that can reach speeds of up to 32 MHz, providing ample processing power for complex tasks. With 4KB of Flash memory, this MCU offers sufficient space for small to medium-sized applications, while its 512 bytes of RAM ensure smooth operation and data handling. The device operates within a voltage range of 1.8V to 3.6V, which helps to maintain energy efficiency in battery-powered devices.

One of the standout features of the PIC24F04KA200-I/P is its rich set of peripherals. It includes a variety of communication interfaces such as I²C, SPI, and UART, which enable easy connectivity with other devices and modules. The MCU also boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 9 channels, allowing it to interface with analog sensors and convert their signals into digital data for processing.

For enhanced functionality, the PIC24F04KA200-I/P is equipped with two 16-bit timers and one 32-bit timer, which can be used for timing-related functions such as pulse width modulation (PWM) for motor control or time-based events. Additionally, the MCU features Power-Saving modes, including Idle and Sleep modes, which are crucial for extending battery life in portable applications.

The PIC24F04KA200-I/P is housed in a 20-pin PDIP (Plastic Dual In-line Package), which is a through-hole package that is easy to handle and solder, even for hobbyists and in educational settings. Its compatibility with the MPLAB® Integrated Development Environment (IDE) and the MPLAB C30 C Compiler ensures a smooth development process with powerful debugging tools at the developer's disposal.

In summary, the PIC24F04KA200-I/P from Microchip Technology is a compact, feature-rich microcontroller that offers a balance of performance, power efficiency, and peripheral integration, making it suitable for a wide range of applications in the industrial, consumer, and automotive markets.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess