EN
  • EN
  • DE

MSP430F2112TPW

Part No MSP430F2112TPW
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB FLASH 28TSSOP / MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tube
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 24
Program Memory Size 2KB (2K x 8 + 256B)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number MSP430F2112
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MSP430F2112TPW-ND,296-33423-5
Standard Package 50
Win Source Part Number 1322604-MSP430F2112TPW
Ultra Librarian 3D Model Ultra Librarian MSP430F2112TPW CAD Model

Description

Overview of the MSP430F2112TPW Microcontroller

The MSP430F2112TPW is a powerful and versatile microcontroller unit (MCU) from Texas Instruments, designed for low-power and high-performance applications. This MCU is a part of the MSP430 family, which is renowned for its exceptional power efficiency and is well-suited for battery-powered and portable devices.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is based on a 16-bit Reduced Instruction Set Computing (RISC) architecture that delivers a balanced combination of performance and power efficiency.
  • Memory: It comes with 2KB of Flash memory and 128B of RAM, providing sufficient space for small to medium complexity applications.
  • Speed: The MCU operates at a speed of up to 16MHz, ensuring quick processing and response times for time-sensitive tasks.
  • I/O Ports: It includes 22 I/O pins, which are highly configurable and can be used for various peripheral interfaces and custom functionalities.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC allows the MCU to interface with analog sensors and convert their readings to digital values for processing.
  • Serial Communication: The device supports multiple serial communication protocols, including SPI and I2C, making it easy to communicate with other devices and sensors.
  • Timer: It features a 16-bit timer that can be used for a range of timing and counting applications.
  • Low Power Modes: Multiple low-power modes enable the MCU to conserve energy when not in active use, making it ideal for battery-operated devices.

Applications

The MSP430F2112TPW is suitable for a wide array of applications, such as:

  • Portable medical devices
  • Wireless sensor networks
  • Energy management systems
  • Industrial control systems
  • Home automation

Package and Quality

This MCU is available in a TSSOP (Thin Shrink Small Outline Package) with 28 pins, offering a compact solution for space-constrained applications. Texas Instruments ensures high-quality and reliability standards, making the MSP430F2112TPW a trusted choice for professional and hobbyist engineers alike.

With its robust feature set and efficient operation, the MSP430F2112TPW from Texas Instruments stands out as a prime candidate for your next project requiring a high-performance, low-power microcontroller.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2337 $51.7392
38+ $2.6533 $100.8254
59+ $2.5704 $151.6536
81+ $2.4875 $201.4875
104+ $2.4046 $250.0784
140+ $2.1558 $301.8120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,280 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess