EN
  • EN
  • DE

MAX7421CUA

Part No MAX7421CUA
Manufacturer Maxim Integrated
Description 5th-Order, Lowpass, Switched-Capacitor Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214901-MAX7421CUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7421CUA CAD Model

Description

Maxim Integrated MAX7421CUA - Active Filter IC

The MAX7421CUA from Maxim Integrated is a highly-efficient, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly eases the design of high-order filters where size and performance are critical. This compact integrated circuit (IC) is part of the MAX742x family and is designed to operate with a single +5V power supply, making it ideal for a wide range of applications in signal processing and communications.

Contained in a space-saving 8-pin µMAX package, the MAX7421CUA boasts a fixed frequency response that is factory-tuned to a 0.1dB Chebyshev passband. Its preconfigured design eliminates the need for external resistors and capacitors, which not only saves board space but also reduces component variability and improves filter performance and consistency.

The MAX7421CUA features a sharp roll-off with a stopband attenuation greater than 50dB, providing excellent selectivity. This makes it an excellent choice for anti-aliasing before A/D conversion, or for post-D/A smoothing filters. Its fixed architecture allows for a simple, straightforward implementation with minimal design time, making it a go-to solution for engineers looking to integrate high-performance filtering without the complexity of designing discrete-time filters.

With a low THD (Total Harmonic Distortion) of -75dB and dynamic range of 86dB, the MAX7421CUA ensures high-fidelity signal processing, making it suitable for audio applications, data acquisition systems, and various other precision filtering tasks. The device's clock-to-corner frequency ratio is fixed at 100:1, and its clock frequency range is from 100kHz to 200kHz, providing designers with a degree of flexibility in terms of performance tuning for specific applications.

Overall, the MAX7421CUA from Maxim Integrated is a robust and reliable choice for designers who require a high-quality, easy-to-use, fixed-function filter. Its integration into a system promises to enhance performance while simplifying the overall design process, making it an invaluable component in the modern electronics designer's toolkit.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5752 $52.6016
19+ $5.3951 $102.5069
29+ $5.2265 $151.5685
40+ $5.0579 $202.3160
52+ $4.8893 $254.2436
69+ $4.3835 $302.4615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess