EN
  • EN
  • DE

X2816CJ-20

Part No X2816CJ-20
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403856-X2816CJ-20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X2816CJ-20 CAD Model

Description

The Intersil X2816CJ-20 is a 16K (2048 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) offering non-volatile data storage. This device caters to applications requiring a larger memory footprint than 4K EEPROMs, coupled with crucial data retention during power loss. The '20' likely signifies an access time of 200ns, and 'CJ' may denote specific packaging or temperature characteristics.

Applications

  • Embedded Systems: Stores larger firmware images, configuration parameters, and calibration data in embedded systems.
  • Industrial Control Systems: Utilized in PLCs and industrial automation for storing operating parameters, program code, and recipe data.
  • Instrumentation and Measurement Devices: Stores calibration curves, lookup tables, and other vital data requiring prolonged retention.
  • Automotive Electronics: Appropriate for storing configuration data, diagnostic information, and software code in automotive ECUs and control modules.
  • Telecommunications Equipment: Used in routers, switches, and networking devices to store configuration settings, network protocols, and routing tables.

Features

  • 16K (2048 x 8) EEPROM: Offers 16384 bits of non-volatile memory organized as 2048 bytes of 8 bits each.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Access Time: Provides a fast access time (likely 200ns), enabling rapid data retrieval.
  • Electrically Erasable and Programmable: Allows data to be easily erased and reprogrammed electrically.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-operated applications.
  • High Endurance: Designed to withstand a significant number of write/erase cycles.
  • TTL Compatible: Interfaces directly with TTL logic circuits.

Benefits

  • Reliable Data Storage: Ensures consistent data storage and retrieval, even in harsh operating conditions.
  • Flexibility: Facilitates easy data updates and modifications without the need for physical replacement of the memory.
  • Cost-Effective Solution: Offers a cost-efficient solution for non-volatile memory requirements.
  • Simplified System Design: Streamlines system design by delivering a single-chip non-volatile memory solution.
  • Reduced Power Consumption: Minimizes power consumption, prolonging battery life in portable applications.
  • Easy Integration: Readily integrates into a wide spectrum of electronic systems.

Additional Details

The X2816CJ-20 usually operates from a single 5V power supply and incorporates standard JEDEC pinouts for simplified integration. The endurance rating represents the number of write/erase cycles the device can reliably support. The access time is a crucial factor affecting overall memory system performance. The 'CJ' probably denotes specific package characteristics, temperature range, or additional industrial-grade features not readily available without detailed datasheets. This EEPROM suits applications demanding larger memory capacities, reliable data storage, and fast access times within designated operating environments.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess