EN
  • EN
  • DE

PIC16C64A-20I/L

Part No PIC16C64A-20I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 44PLCC / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 44-PLCC (16.59x16.59)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number PIC16C64
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C64A-20I/LR,PIC16C64A-20I/L-NDR,PIC16C64A-20I/LR-ND
Standard Package 27
Win Source Part Number 1322062-PIC16C64A-20I/L
Ultra Librarian 3D Model Ultra Librarian PIC16C64A-20I/L CAD Model

Description

Microchip Technology's PIC16C64A-20I/L Microcontroller

The PIC16C64A-20I/L is a powerful 8-bit microcontroller from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This particular model comes in a 40-pin PDIP (Plastic Dual In-line Package) and operates with an industrial temperature range, making it suitable for operation under harsh conditions.

With a 20 MHz max. clock speed, the PIC16C64A-20I/L offers a robust processing core that enables quick execution of instructions, which is crucial for time-sensitive tasks. It is equipped with 7 KB of on-board program memory, providing ample space for complex programs and routines. Additionally, it features 192 Bytes of RAM, allowing for efficient data manipulation and storage during operation.

One of the standout features of the PIC16C64A-20I/L is its integrated EEPROM memory. With 128 Bytes of EEPROM, this microcontroller facilitates easy data storage without the need for external memory components, simplifying design and reducing system costs.

The device includes 33 I/O pins, giving developers a generous number of connections to interface with peripherals such as sensors, actuators, and communication modules. This flexibility makes the PIC16C64A-20I/L an ideal choice for complex projects that require multiple external connections.

Furthermore, the PIC16C64A-20I/L supports a range of serial communication protocols, including SPI and I2C, enabling easy communication with other microcontrollers and devices. This feature is particularly useful in applications requiring data transfer or device networking.

For enhanced functionality, the microcontroller also comes with two 8-bit timers and one 16-bit timer, which can be used for event counting, pulse generation, and time-based operations. Its watchdog timer ensures reliable operation by resetting the microcontroller in the event of a software anomaly or malfunction.

Overall, the PIC16C64A-20I/L from Microchip Technology is a robust and feature-rich microcontroller that offers a balance of performance, memory, and I/O capabilities. It is an excellent choice for designers and engineers looking to develop sophisticated embedded systems for industrial, automotive, consumer electronics, and many other applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess