EN
  • EN
  • DE

MAX7426CUA

Part No MAX7426CUA
Manufacturer Maxim Integrated
Description 5th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214902-MAX7426CUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7426CUA CAD Model

Description

Maxim Integrated MAX7426CUA 5th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX7426CUA from Maxim Integrated is a precision, 5th-order, lowpass, elliptic, switched-capacitor filter that significantly advances the performance of filter circuits. Designed to operate with a single +5V supply, this compact and efficient integrated circuit is housed in an 8-pin µMAX package, making it an ideal choice for space-constrained applications.

With a fixed cutoff frequency of 100kHz, the MAX7426CUA offers a sharp transition band and excellent stopband attenuation, ensuring minimal signal interference beyond the desired frequency range. This makes it particularly suitable for applications that require clean and precise filtering, such as anti-aliasing prior to ADCs, signal conditioning, and various communications systems.

One of the standout features of the MAX7426CUA is its user-friendly interface. The device does not require any external components for set-up, which simplifies design and reduces the bill of materials. Additionally, the filter's clock-to-corner frequency ratio is fixed, which eliminates the need for external clocking and ensures stable filter characteristics.

Moreover, the MAX7426CUA boasts a dynamic range of 86dB, providing high-quality signal processing capabilities. The device's low noise and low THD (Total Harmonic Distortion) characteristics make it an excellent choice for high-fidelity audio applications and other sensitive signal processing tasks where maintaining signal integrity is crucial.

For designers concerned with power consumption, the MAX7426CUA operates with a low power dissipation, typically drawing only 1.5mA of supply current. This feature, combined with its power-down capability, which reduces the supply current to 0.2µA, makes the MAX7426CUA an energy-efficient solution for portable and battery-operated devices.

In conclusion, the Maxim Integrated MAX7426CUA is a versatile and high-performance filter solution that offers ease of use, robust filtering capabilities, and power efficiency. Whether used in audio processing, data acquisition systems, or any application requiring precise lowpass filtering, the MAX7426CUA delivers reliable and consistent performance in a compact form factor.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess