EN
  • EN
  • DE

MAX746CPE

Part No MAX746CPE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PWM, STEP-DOWN DC-DC CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4V ~ 15V
Frequency - Switching 100kHz
Duty Cycle (Max) 96% (Typ)
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Frequency Control, Pulse Skipping, Ramp, Soft Start
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number MAX746
Standard Package 91 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 214486-MAX746CPE
Ultra Librarian 3D Model Ultra Librarian MAX746CPE CAD Model

Description

The MAX746CPE from Maxim Integrated is a highly efficient, versatile step-up DC-DC controller designed to provide a compact power conversion solution for a wide range of electronic devices. This controller is optimized for generating a stable, adjustable output voltage from a lower voltage input, making it ideal for battery-powered applications where extending operational life is critical.

Key Features

  • Adjustable Output: The MAX746CPE allows for an adjustable output voltage, giving designers the flexibility to use the same component in multiple applications with different voltage requirements.
  • High Efficiency: With its high efficiency conversion, this controller helps to minimize power loss, thus improving the overall battery life of the portable device it powers.
  • Wide Input Voltage Range: It can operate with input voltages from as low as 2V, making it suitable for low power applications and compatible with multiple battery chemistries.
  • Low Quiescent Current: The device features a low quiescent current, which reduces the power draw when the device is in standby mode, further conserving battery life.
  • Compact Package: The MAX746CPE comes in a 16-pin DIP (Dual In-line Package), which is easy to handle and suitable for breadboards and prototyping as well as final production.

Applications

The versatile nature of the MAX746CPE makes it suitable for a variety of applications, including:

  • Portable Consumer Electronics
  • Handheld Devices
  • Battery-Powered Equipment
  • Power Backup Systems
  • Small-scale Energy Harvesting Systems

Technical Specifications

The MAX746CPE operates with a switching frequency of up to 300kHz, providing a balance between efficiency and component size. It also features a range of built-in protections, such as over-temperature and current limit protections, to ensure reliable operation under various conditions.

In summary, the MAX746CPE step-up DC-DC controller from Maxim Integrated is an excellent choice for designers looking for a reliable, flexible, and efficient power management solution. Its ability to adapt to different power requirements and its low power consumption make it a go-to component for extending the life of battery-powered devices.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4779 $58.2127
32+ $3.6741 $117.5712
49+ $3.5597 $174.4253
68+ $3.4442 $234.2056
87+ $3.3299 $289.7013
117+ $2.9857 $349.3269
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess