EN
  • EN
  • DE

MAX746CSE

Part No MAX746CSE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PWM, STEP-DOWN DC-DC CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4V ~ 15V
Frequency - Switching 100kHz
Duty Cycle (Max) 96% (Typ)
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Frequency Control, Pulse Skipping, Ramp, Soft Start
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX746
Standard Package 20 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 214487-MAX746CSE
Ultra Librarian 3D Model Ultra Librarian MAX746CSE CAD Model

Description

Introducing the MAX746CSE: A Powerhouse in Energy Management

The MAX746CSE from Maxim Integrated stands out in the market as a highly efficient, step-down, DC-DC controller designed to deliver precise voltage regulation and power management. This compact, yet powerful integrated circuit is engineered to cater to a wide range of applications, from portable devices to distributed power systems, where efficiency and reliability are of paramount importance.

Optimized for Performance

At the heart of the MAX746CSE lies a sophisticated control architecture that ensures tight voltage regulation across various load conditions. This controller operates at a high switching frequency, which allows for smaller external components, resulting in a compact power supply solution without compromising on performance. Its ability to drive a high-side N-channel MOSFET also means that it can handle high power levels while maintaining high efficiency.

Flexible Power Solutions

One of the key features of the MAX746CSE is its versatility. It is capable of delivering output voltages as low as 1.25V up to 95% of the input voltage, making it suitable for a multitude of low-voltage applications. The device also offers a wide input voltage range, accommodating various power sources from single-cell batteries to higher voltage rails.

Built for Safety and Reliability

Safety is a top priority for any power management solution, and the MAX746CSE is designed with several protective features. It includes cycle-by-cycle current limiting, thermal shutdown, and soft-start capabilities to ensure safe operation during startup and under fault conditions. These features help to prevent damage to the IC itself and to the powered device, enhancing the overall reliability of the system.

Easy Integration

The MAX746CSE comes in a 16-pin narrow SO package, which is ideal for space-constrained applications. Its pinout is optimized for simple, straightforward circuit layout, easing the design process and accelerating time-to-market for products that require reliable power management.

Conclusion

Maxim Integrated's MAX746CSE is more than just a DC-DC controller; it's a complete power management solution that combines performance, flexibility, and reliability. Whether you're designing for the latest portable gadget or a sophisticated industrial system, this IC promises to meet and exceed your power regulation needs with efficiency and precision.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5715 $59.4295
31+ $3.7514 $116.2934
48+ $3.6348 $174.4704
66+ $3.5170 $232.1220
85+ $3.4003 $289.0255
114+ $3.0480 $347.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess