EN
  • EN
  • DE

MDC3105LT1

Part No MDC3105LT1
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR BIPOLAR 1:1 SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name MDC31
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MDC3105LT1OSCT, MDC3105LT1OSTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884486-MDC3105LT1
Ultra Librarian 3D Model Ultra Librarian MDC3105LT1 CAD Model

Description

ON Semiconductor MDC3105LT1 Overview

The MDC3105LT1 is a high-performance, integrated device from ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to cater to a wide array of applications, particularly in the power management and control sectors. Combining advanced technology and robust packaging, the MDC3105LT1 offers superior performance in a compact form factor.

Key Features

  • High Current Capability: The MDC3105LT1 is capable of handling high currents, making it suitable for demanding applications that require a reliable power handling capacity.
  • Low On-Resistance: The device features a low on-resistance, which ensures minimal power loss and higher efficiency during operation.
  • Integrated Diode: An integrated diode provides protection against reverse voltage, enhancing the reliability and longevity of the device.
  • Surface-Mount Package: The compact surface-mount package allows for efficient use of board space and is ideal for high-density circuit designs.

Applications

  • Power Management Systems
  • DC-to-DC Converters
  • Battery Powered Devices
  • Motor Control Circuits
  • Load/Relay Drivers

The MDC3105LT1 is manufactured by ON Semiconductor using state-of-the-art processes, ensuring high reliability and performance. Its design is focused on providing a seamless integration into various electronic systems, thus simplifying the design process for engineers and designers.

With its robust construction and advanced features, the MDC3105LT1 from ON Semiconductor stands out as a versatile component suitable for a diverse range of electronic applications. Its integration into your system promises to enhance efficiency, reduce power consumption, and ensure a reliable operation over a wide range of conditions.

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship and the MDC3105LT1 complies with various environmental standards, including RoHS and REACH. Customers can be assured of a product that not only meets high-performance standards but is also environmentally conscious.

For detailed specifications, application notes, and additional resources, it is recommended to consult the official datasheet and product documentation provided by ON Semiconductor.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,128 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess