EN
  • EN
  • DE

MAX747CPD

Part No MAX747CPD
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High-Efficiency PWM, Step-Down P-Channel DC-DC Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214918-MAX747CPD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX747CPD CAD Model

Description

Maxim Integrated MAX747CPD Power-Supply Controller

The MAX747CPD from Maxim Integrated is a high-efficiency, pulse-width modulated (PWM), step-down DC-DC controller that is designed to provide a reliable and efficient power supply solution for a wide range of applications. This compact and versatile controller is capable of delivering high-performance regulation with a low number of external components, making it an ideal choice for space-constrained designs.

The MAX747CPD operates over a wide input voltage range, making it suitable for processing power from various sources, including batteries, adapters, and regulated power rails. Its ability to handle input voltages from 4.5V to 18V allows for flexibility in system design and ensures compatibility with a diverse set of applications.

One of the key features of the MAX747CPD is its high-frequency operation, which can be set up to 300kHz. This high switching frequency enables the use of smaller external components, such as inductors and capacitors, reducing the overall footprint and cost of the power supply design. Additionally, the device offers a high level of efficiency, which is critical for battery-powered devices, as it extends battery life and reduces thermal issues.

The MAX747CPD is equipped with a range of protection features to ensure the safety and longevity of the end application. These include overvoltage protection, undervoltage lockout, and thermal shutdown. The controller also features soft-start capability, which minimizes inrush current during startup, thereby preventing potential damage to the device and the load.

This controller is packaged in a 14-pin DIP (Dual In-line Package), which is known for its ease of handling and soldering onto printed circuit boards. The MAX747CPD is suitable for a variety of applications, including distributed power systems, portable devices, telecommunications equipment, and computer peripherals.

In summary, the Maxim Integrated MAX747CPD power-supply controller is a highly efficient, versatile, and robust solution for DC-DC conversion needs. Its high-frequency operation, comprehensive protection features, and compact packaging make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6546 $62.2006
25+ $4.6396 $115.9900
39+ $4.4946 $175.2894
54+ $4.3497 $234.8838
69+ $4.2047 $290.1243
92+ $3.7697 $346.8124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess