EN
  • EN
  • DE

MAX747ESD

Part No MAX747ESD
Manufacturer Maxim Integrated
Description High-Efficiency PWM, Step-Down P-Channel DC-DC Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214919-MAX747ESD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX747ESD CAD Model

Description

Maxim Integrated's MAX747ESD: High-Efficiency, Low-Voltage, Step-Down DC-DC Converters

The MAX747ESD from Maxim Integrated is a cutting-edge, step-down DC-DC converter designed to deliver high efficiency and reliability for a wide range of low-voltage power applications. This innovative power solution is perfect for systems that require a step-down voltage conversion, from a higher voltage to a lower voltage, with minimal power loss.

With its advanced design, the MAX747ESD operates over a wide input voltage range, making it suitable for diverse applications, from battery-powered devices to distributed power systems. Its ability to provide a high-efficiency conversion ensures that the device can maintain a cooler operating temperature, leading to improved system reliability and longevity.

The converter features a compact design encapsulated in a SOP (Small Outline Package), which makes it an excellent choice for space-constrained applications. Despite its small size, the MAX747ESD does not compromise on performance, offering a high switching frequency that reduces the size of external components, such as inductors and capacitors, further saving on board space and cost.

One of the key advantages of the MAX747ESD is its integrated synchronous rectification. This feature enhances efficiency, particularly at lower output currents, by reducing the voltage drop and power loss typically associated with diode rectifiers. The result is a more efficient power conversion process, which is critical for battery-powered applications where extending battery life is of utmost importance.

The device also includes built-in safety features such as over-temperature protection, over-current protection, and under-voltage lockout, which safeguard the system against abnormal operating conditions. These protections ensure that the MAX747ESD not only provides a stable power supply but also contributes to the overall safety and durability of the end product.

In summary, the MAX747ESD from Maxim Integrated is an exceptional solution for designers looking to enhance the efficiency, compactness, and reliability of their power supply systems. Its high efficiency, small footprint, and integrated safety features make it an ideal choice for a multitude of applications requiring a dependable low-voltage power source.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess