EN
  • EN
  • DE
  • IT

MAX7491CEE+

Part No MAX7491CEE+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 40KHZ SWITCHED 16QSOP  /  Universal Switched Capacitor Filter IC Universal Switched Capacitor 2nd Order 40kHz 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Filters - Active
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 40kHz
Number of Filters 2
Filter Order 2nd
Voltage - Supply 2.7V ~ 3.6V
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX7491
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1123003-MAX7491CEE+
Ultra Librarian 3D Model Ultra Librarian MAX7491CEE+ CAD Model

Description

Maxim Integrated MAX7491CEE+ High-Frequency Filter

The MAX7491CEE+ from Maxim Integrated is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly reduces the component count in digital signal processing applications. This compact integrated circuit is designed to operate with a single +5V power supply, making it ideal for a wide range of products where space and power efficiency are crucial.

This device features a user-selectable frequency cutoff, which can be easily programmed via an external clock or by connecting the clock input to a capacitor. The MAX7491CEE+ provides a sharp transition band and excellent stopband attenuation, which makes it suitable for anti-aliasing before A/D conversion or for post-D/A filtering in digital audio, video, and data communication systems.

With its Clock-Tunable Cut-off Frequency, the MAX7491CEE+ offers a flexible solution that can adapt to various system requirements. The device's frequency response is determined by the ratio of the clock frequency to the corner frequency, which is set by the external clock or capacitor. This tunability allows designers to fine-tune their systems for optimal performance without the need for multiple components.

The MAX7491CEE+ also features a low THD (Total Harmonic Distortion) plus noise, ensuring high-fidelity signal processing in audio applications. Its dynamic range is enhanced by an 85dB spurious-free dynamic range (SFDR), making it particularly suitable for applications with a wide signal amplitude range.

Encased in a 16-pin QSOP package, the MAX7491CEE+ is designed for easy integration into existing designs, providing a high level of functionality while occupying minimal board space. The device's robust design includes a fully differential architecture, which improves noise immunity and reduces susceptibility to interference, which is essential for maintaining signal integrity in complex electronic systems.

Overall, the Maxim Integrated MAX7491CEE+ is a versatile, high-quality filter that offers precision and ease of use for engineers looking to implement high-frequency filtering in their digital signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $242.3882
Analog Devices Inc.
10 TO 20 GHZ TUNABLE BPF
Need more? Email Us
Analog Devices Inc.
16 TO 32 GHZ TUNABLE BPF
Need more? Email Us
Analog Devices Inc.
IC VCM AF DRIVER 2.3V 1CH WLCSP / Filter IC Order
Lowest to $5.4849
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $363.5821
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 2nd Order 40kHz 16-QSOP
Need more? Email Us
Texas Instruments
IC FILTER 30KHZ BUTTER 8SOIC
Lowest to $3.3414
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC / Continuous Low Pass Filter IC Continuous Low Pass 2nd Order 25kHz 20-SOIC
Need more? Email Us
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Lowest to $10.6265

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess