EN
  • EN
  • DE

MAX758AEWE+T

Part No MAX758AEWE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4V to 16V Step Down Single-Out 4.75V to 5.25V 0.75A 16-Pin SOIC W T/R / IC REG BUCK ADJ 0.75A 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 16V
Output Voltage 1.22V
Output Voltage MAX 16V
Output Current 750mA
Frequency - Switching 160kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 787012-MAX758AEWE+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX758A
Introduction Date October 01, 1993
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX758AEWE+T CAD Model

Description

Product Overview: MAX758AEWE+T from Maxim Integrated

The MAX758AEWE+T is a highly efficient, low-voltage, step-up DC-DC converter from the renowned manufacturer Maxim Integrated. Designed to meet the needs of battery-powered and low-power electronics, this compact and reliable component is an ideal solution for designers looking to extend battery life while maintaining a consistent power supply.

With its ability to convert input voltages as low as 0.7V to output voltages up to 28V, the MAX758AEWE+T is particularly well-suited for applications that run on single or multiple battery cells, including handheld devices, medical equipment, and portable consumer electronics. Its high frequency (up to 600kHz) switching allows for the use of small, low-cost inductors and capacitors, thus reducing the overall footprint and bill of materials for the end product.

The device operates in a pulse-frequency modulation (PFM) mode which significantly improves efficiency at light loads, making it an excellent choice for devices that have a standby mode or are frequently in a low-power state. Moreover, the MAX758AEWE+T features a low quiescent current, further enhancing its suitability for battery-powered applications where energy conservation is paramount.

Key features of the MAX758AEWE+T include:

  • Adjustable output voltage from 2.7V to 28V
  • Low input voltage range from 0.7V to VOUT
  • High efficiency up to 87%
  • Low quiescent current for extended battery life
  • High switching frequency (up to 600kHz)
  • Thermal overload protection
  • Small 16-pin SO package for space-saving applications

The MAX758AEWE+T is also equipped with a range of protective features, including thermal overload protection and current limit, ensuring the safety and reliability of the end application. These features, along with its high performance and compact design, make it an excellent choice for designers looking to maximize the efficiency and lifespan of their battery-powered products.

Whether you're developing a new portable gadget or optimizing an existing device, the MAX758AEWE+T from Maxim Integrated provides a versatile and efficient power conversion solution that can help you achieve your design goals.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess