EN
  • EN
  • DE

MAX15010ATJ+

Part No MAX15010ATJ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V to 11V5V 0.3A Automotive 32-Pin TQFN EP / IC REG LDO 5V/ADJ 0.3A 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 2
Voltage Input MAX 40V
Output Voltage 1.8V, (5V), Tracking
Output Voltage MAX 11V
Voltage Dropout (Maximum) 1.5V @ 300mA, 0.5V @ 50mA
Output Current 300mA, 50mA
Operating Supply Current 160μA
PSRR 60dB (100Hz)
Control Features Enable, Hold, Reset
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 785385-MAX15010ATJ+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX15010
Introduction Date January 30, 2008
ECCN EAR99
Country of Origin China, Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX15010ATJ+ CAD Model

Description

Product Overview: MAX15010ATJ+ from Maxim Integrated

The MAX15010ATJ+ is a versatile, high-performance linear regulator designed and manufactured by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This regulator is engineered to deliver outstanding reliability and efficiency, making it an ideal choice for a broad range of applications.

Featuring an input voltage range of 4V to 40V, the MAX15010ATJ+ can handle a wide array of power supply conditions, ensuring stable operation even under fluctuating input voltages. This makes it suitable for automotive, industrial, and high-reliability applications where input voltages can vary significantly.

The device offers an adjustable output voltage from 1.25V up to the input voltage, allowing for a high degree of flexibility in various design scenarios. With its ability to provide up to 200mA of output current, the MAX15010ATJ+ can easily power a variety of circuits, from sensitive analog devices to microcontrollers and digital interfaces.

One of the key features of the MAX15010ATJ+ is its thermal overload protection, which safeguards the device and the application it powers from potential damage due to overheating. Additionally, the regulator comes with short-circuit protection, further enhancing its reliability and robustness in demanding environments.

The MAX15010ATJ+ is available in a compact, thermally enhanced 32-pin TQFN package, which not only saves valuable board space but also ensures efficient heat dissipation. This small footprint combined with its low dropout voltage makes it an excellent choice for space-constrained applications that require a high-density power solution.

In summary, the MAX15010ATJ+ from Maxim Integrated is a high-quality linear regulator that offers flexibility, efficiency, and protection. Its wide input voltage range, adjustable output, and robust safety features make it a versatile component for designers looking to create stable and reliable electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess