EN
  • EN
  • DE

TC1276-20ENBTR

Part No TC1276-20ENBTR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET MONITOR 2.55V SOT23B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.55V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 101068-TC1276-20ENBTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC1276-20ENBTR CAD Model

Description

Introducing the Microchip Technology TC1276-20ENBTR

The TC1276-20ENBTR is a robust and efficient voltage regulator designed by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This precision device is engineered to maintain a stable output voltage, which is essential for sensitive electronic circuits. With its impressive features, the TC1276-20ENBTR is ideal for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features of the TC1276-20ENBTR:

  • Stable Voltage Output: The device provides a fixed output voltage of 2.0V, which is critical for ensuring the reliable operation of connected components.
  • High Accuracy: It boasts an impressive output voltage accuracy of ±0.5%, making it suitable for applications that require precise voltage regulation.
  • Low Dropout Voltage: The low dropout (LDO) feature allows the regulator to operate efficiently even when the input voltage is very close to the output voltage, reducing power loss and improving system performance.
  • Current Capability: With an output current capability of up to 150 mA, this regulator can supply enough power for various low-power devices and applications.
  • Thermal Protection: The built-in thermal protection safeguards the device against overheating, ensuring long-term reliability and safety.
  • Overcurrent Protection: The TC1276-20ENBTR also features overcurrent protection, which prevents damage to the regulator and the connected load in the event of a fault or excessive power draw.

Applications:

The versatility of the TC1276-20ENBTR makes it suitable for a multitude of applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Automotive electronics
  • Telecommunication equipment

Microchip Technology's commitment to quality and performance is evident in the TC1276-20ENBTR voltage regulator. This device is not only reliable but also offers the efficiency and precision required for today's advanced electronic systems. With its comprehensive protection features and stable output, the TC1276-20ENBTR is an excellent choice for designers looking to enhance the performance and safety of their applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess