EN
  • EN
  • DE
  • IT

MAX762ESA

Part No MAX762ESA
Manufacturer Maxim Integrated
Description 12V/15V or Adjustable, High-Efficiency, Low IQ, Step-Up DC-DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214947-MAX762ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX762ESA CAD Model

Description

The MAX762ESA, from Maxim Integrated, is a compact, high-efficiency, step-up DC-DC converter designed to provide a reliable power solution for applications requiring a higher voltage from a lower voltage source. This versatile and robust integrated circuit (IC) is ideal for portable electronics, battery-powered devices, and other systems where energy efficiency is paramount.

Key Features:

  • Adjustable Output Voltage: The MAX762ESA allows users to set the output voltage from 2.5V to 16.5V to accommodate a wide range of devices and applications.
  • High Efficiency: With efficiencies up to 87%, this step-up converter helps to maximize battery life and reduce heat generation in compact electronic devices.
  • Low Quiescent Current: The device features a low quiescent current of just 110µA, further enhancing battery life when in standby mode.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 2V to 16.5V, making it suitable for various power sources, including single-cell batteries.
  • Frequency Operation: The IC operates at a switching frequency of 300kHz, which allows for the use of small, low-cost inductors and capacitors.
  • Protection Features: The MAX762ESA includes built-in thermal shutdown, frequency foldback, and current limit to protect the device and the load under abnormal operating conditions.

Applications:

  • Portable Electronic Devices
  • Battery-Powered Equipment
  • Power Supply Backup Systems
  • Handheld Instruments
  • Small LCD Panels

The MAX762ESA comes in a compact 8-pin SO package, making it an excellent choice for space-constrained applications. Its straightforward external circuitry allows for easy implementation into existing designs, providing a quick solution for boosting voltage without the need for a complete redesign. Whether you're developing a new portable device or looking to improve the efficiency of an existing system, the MAX762ESA is a reliable and versatile choice that delivers performance and durability.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess