EN
  • EN
  • DE

MAX764EPA+

Part No MAX764EPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3V to 16V Non-Inv/Inv/Step Up/Step Down Single-Out -1V to -16V/-5V 0.26A 1.5W 8-Pin PDIP N / IC REG BUCK BST INV ADJ/-5V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Buck-Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 16V
Output Voltage -1V (-5V)
Output Voltage MAX -16V
Output Current 260mA
Frequency - Switching 300kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 787018-MAX764EPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX764
Introduction Date June 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX764EPA+ CAD Model

Description

The MAX764EPA+ is a high-efficiency, voltage-inverting DC-DC converter designed and manufactured by Maxim Integrated. This compact and robust integrated circuit (IC) is engineered to provide a reliable power conversion solution for applications requiring negative voltage outputs from a positive voltage input.

Key Features

  • Input Voltage Range: The device operates over a wide input voltage range from +4.5V to +16V, making it versatile for various power supply configurations.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set from -1.25V to -15V, which caters to a wide array of negative voltage requirements.
  • High Efficiency: With its high conversion efficiency, the MAX764EPA+ minimizes heat generation and power loss, making it suitable for battery-powered devices.
  • Low Quiescent Current: The IC features a low quiescent current, which enhances the battery life of portable applications.
  • Switching Frequency: It operates at a fixed 35kHz switching frequency, which allows for a balance between efficiency and the size of external components.
  • Integrated Oscillator: The built-in oscillator simplifies the design and reduces the need for external components.

Applications

The MAX764EPA+ is suitable for a variety of applications, including:

  • Portable instruments
  • Negative voltage generators
  • Operational amplifier power supplies
  • Battery-powered devices
  • Industrial control systems

Package and Availability

The MAX764EPA+ comes in an 8-pin DIP (Dual In-line Package) that is easy to integrate into a wide range of electronic circuits. Its lead(Pb)-free and RoHS-compliant construction makes it an environmentally friendly choice for modern electronic designs. The product is available through various distributors and is supported by Maxim Integrated's comprehensive technical documentation.

Conclusion

In summary, the MAX764EPA+ from Maxim Integrated is a versatile and efficient solution for creating negative voltage rails in a multitude of electronic applications. Its wide input voltage range, adjustable output, and high efficiency make it a top choice for designers seeking a reliable and compact inverting power supply solution.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3500 $58.8500
27+ $4.3902 $118.5354
41+ $4.2527 $174.3607
57+ $4.1153 $234.5721
73+ $3.9790 $290.4670
98+ $3.5666 $349.5268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess