EN
  • EN
  • DE

MAX7651ECB

Part No MAX7651ECB
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-BIT DATA-ACQUISITION SYSTEMS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 53.6k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface Serial
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632262-MAX7651ECB
Ultra Librarian 3D Model Ultra Librarian MAX7651ECB CAD Model

Description

The MAX7651ECB is a sophisticated, high-performance microcontroller-based system-on-chip (SoC) from Maxim Integrated, crafted to cater to a wide array of applications requiring precise analog signal processing and advanced digital control. This integrated circuit is part of Maxim's renowned MAX765x series, which is known for its reliability, versatility, and integration of multiple functions into a single chip.

Key Features

  • Integrated Analog Features: The MAX7651ECB boasts an array of analog components, including a 12-bit analog-to-digital converter (ADC) with 8-channel multiplexer, dual 12-bit digital-to-analog converters (DACs), and programmable gain amplifiers (PGAs), making it ideal for complex analog signal processing tasks.
  • Microcontroller Core: At its heart lies a powerful 8051-compatible microcontroller core, providing a robust platform for executing complex algorithms and control tasks with ease.
  • Memory: It comes equipped with 8KB of flash memory, ensuring ample space for application code, and 512 bytes of data EEPROM for non-volatile data storage.
  • Communication Interfaces: The device includes a variety of communication interfaces such as SPI, UART, and I²C, allowing seamless integration with other digital systems and peripherals.
  • Power Management: The MAX7651ECB is designed for low-power operation, featuring power-saving modes that significantly reduce power consumption during idle periods.

Applications

The flexibility and comprehensive feature set of the MAX7651ECB make it an excellent choice for a multitude of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Medical devices
  • Instrumentation
  • Automotive systems

Package and Availability

The MAX7651ECB is available in a compact 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications. Maxim Integrated provides comprehensive technical support and documentation, making the integration of the MAX7651ECB into your design both straightforward and efficient.

For detailed specifications, sample requests, and ordering information, please visit Maxim Integrated's official website or contact their sales and support team.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8997 $68.6991
7+ $18.7895 $131.5265
10+ $18.2025 $182.0250
14+ $17.6153 $246.6142
17+ $17.0281 $289.4777
23+ $15.2666 $351.1318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess