EN
  • EN
  • DE

MAX765EPA+

Part No MAX765EPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3V to 16V Non-Inv/Inv/Step Up/Step Down Single-Out -1V to -16V/-12V 0.12A 1.5W 8-Pin PDIP / IC REG BCK BST INV ADJ/-12V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Buck-Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 16V
Output Voltage -1V (-12V)
Output Voltage MAX -16V
Output Current 120mA
Frequency - Switching 300kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 787019-MAX765EPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX765
Introduction Date June 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX765EPA+ CAD Model

Description

The MAX765EPA+ is a highly efficient, monolithic, CMOS, step-up voltage converter designed by Maxim Integrated to provide a reliable power solution for battery-powered and low-power applications. This compact and versatile component is ideal for portable devices, as it can convert input voltages as low as 2.0V to a fixed 5V or adjustable output voltage, ensuring stable operation even with fluctuating or diminishing power sources.

Key Features:

  • High Efficiency: The MAX765EPA+ offers a high conversion efficiency, which can reach up to 87%, minimizing power loss and extending battery life in portable devices.
  • Low Voltage Operation: With the ability to operate from an input voltage range of 2.0V to 16.5V, this voltage converter is highly adaptable to a variety of power sources.
  • Adjustable Output: Users can set the output voltage from 2.0V to 16.5V with external resistors, providing flexibility for different circuit requirements.
  • Low Quiescent Current: The device features a low quiescent current of 110µA (typical), which is crucial for battery-powered applications where power conservation is a priority.
  • Compact Package: The MAX765EPA+ comes in an 8-pin DIP package, making it easy to integrate into various designs without occupying significant board space.

Applications:

The versatility of the MAX765EPA+ makes it suitable for a wide range of applications, including:

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Medical Devices
  • Power Backup Systems

Maxim Integrated's commitment to quality and performance is evident in the MAX765EPA+, making it a top choice for designers looking for a reliable and efficient voltage conversion solution. Whether it's for consumer electronics, medical equipment, or any other battery-operated device, the MAX765EPA+ provides the functionality and efficiency required for optimal performance.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess