EN
  • EN
  • DE

MAX765EPA

Part No MAX765EPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description -5V/-12V/-15V or Adjustable, High-Efficiency, Low IQ DC-DC Inverters | IC REG BCK BST ADJ/-12V 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Negative
Topology Buck-Boost
Output Type Adjustable (Fixed)
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage -1V (-12V)
Maximum Output Voltage -16V
Output Current 120mA
Switching Frequency 300kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX765
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1214952-MAX765EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX765EPA CAD Model

Description

The MAX765EPA is a high-efficiency, voltage-inverting DC-DC converter designed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This compact and versatile integrated circuit (IC) is ideal for a wide range of applications, including portable devices, industrial controls, and battery-powered systems, where negative voltage rails are required.

Featuring an inbuilt oscillator, the MAX765EPA eliminates the need for an external frequency-setting resistor, making it a convenient solution for designers seeking to minimize component count. The oscillator is set at a fixed frequency of 66kHz, providing a good balance between efficiency and component size.

With its capability to deliver up to 100mA output current and an input voltage range of 4.5V to 16V, this DC-DC converter can handle a variety of power requirements. It also boasts a high voltage conversion efficiency, which can reach up to 96%, ensuring minimal power loss during the conversion process and extending the battery life of portable applications.

The MAX765EPA features a unique, patented, pulse-frequency modulation (PFM) control scheme that allows for a "zero-current" shutdown mode. This means that when the device is not in use, it can be shut down to draw virtually no current, further enhancing the power conservation capabilities of the device.

The device is packaged in an 8-pin DIP (Dual In-line Package), which is known for its ease of handling and assembly onto printed circuit boards. This package is also advantageous for prototyping and small production runs, where surface-mount technology may not be suitable.

Safety and reliability are paramount in power management circuits, and the MAX765EPA addresses these concerns with built-in thermal shutdown and current-limit features. These protective mechanisms help prevent damage from overheating and overcurrent conditions, ensuring a robust and durable design.

In conclusion, the MAX765EPA from Maxim Integrated is a powerful, efficient, and reliable solution for generating negative voltage rails in a variety of electronic applications. Its ease of use, combined with its power-saving features, makes it an excellent choice for engineers and designers working on the next generation of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess