EN
  • EN
  • DE

MAX7660CSA

Part No MAX7660CSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706451-MAX7660CSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7660CSA CAD Model

Description

The MAX7660CSA from Maxim Integrated is a highly efficient, CMOS charge-pump voltage inverter that is designed to convert a positive voltage in the range of +1.5V to +5.5V to the corresponding negative voltage of -1.5V to -5.5V. This device is encapsulated in a compact 8-pin SOIC package, making it an ideal solution for space-constrained applications.

With its ability to deliver up to 45mA of output current with a typical voltage drop of only 0.7V, the MAX7660CSA is perfectly suited for powering small to medium-sized LCD panels, audio circuits, op-amps, and other analog circuits requiring a negative supply voltage. The device operates at a switching frequency of 10kHz, which allows for small, low-cost capacitors to be used in the circuit design while still maintaining a low output ripple.

One of the key features of the MAX7660CSA is its no-load quiescent current, which is typically only 120µA. This low power consumption makes it an excellent choice for battery-operated devices where power efficiency is critical. Additionally, the device includes thermal shutdown and current limit features to protect against over-temperature and over-current conditions, ensuring reliable operation under a variety of circumstances.

The MAX7660CSA is also designed with simplicity in mind, requiring only two external capacitors to create a complete DC-DC voltage inverter. This simplicity, coupled with its high efficiency and low power consumption, makes it a versatile component for designers looking to integrate a negative voltage supply into their products without the complexity of inductor-based solutions.

In summary, the MAX7660CSA from Maxim Integrated provides designers with a compact, efficient, and easy-to-use solution for generating a negative voltage rail. Its robust feature set and simple design requirements make it an excellent choice for a wide range of applications, from portable devices to industrial controls.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $1.5093

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess