EN
  • EN
  • DE

FM93C46LN

Part No FM93C46LN
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 1K SPI 250KHZ 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (64 x 16)
Memory Interface SPI
Clock Frequency 250kHz
Write Cycle Time - Word, Page 15ms
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Family Part Number FM93C46
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 264135-FM93C46LN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM93C46LN CAD Model

Description

ON Semiconductor FM93C46LN EEPROM

The FM93C46LN is a high-performance, 1-Kilobit (Kb) serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from ON Semiconductor. This integrated circuit is designed to provide a reliable and efficient non-volatile data storage solution for a wide range of applications. Its compact size and low power consumption make it an ideal choice for use in portable and battery-powered devices.

Key Features

  • Memory Size: The FM93C46LN offers 1-Kbit of EEPROM memory, organized as 64 pages of 16 bits each, which is suitable for storing configuration parameters, calibration data, or small application logs.
  • Serial Interface: Equipped with a serial peripheral interface (SPI), the device allows for easy integration with microcontrollers and processors, enabling simple and efficient data transfer.
  • Wide Operating Voltage Range: This device supports a voltage range of 2.7V to 5.5V, making it versatile enough to be used in both 3.3V and 5V systems.
  • Low Power Consumption: The FM93C46LN is designed for low power operation, which is critical for extending the battery life in portable applications.
  • High Reliability: ON Semiconductor's EEPROM technology ensures data retention for over 1 million write cycles and 40-year data retention, providing a robust storage solution.
  • Industrial Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, which ensures performance under harsh environmental conditions.

Applications

The FM93C46LN is suitable for various applications, including:

  • Portable electronic devices
  • Wireless communication systems
  • Automotive systems
  • Industrial control systems
  • Medical devices

Package and Availability

The EEPROM comes in an 8-pin PDIP (Plastic Dual In-line Package), which is widely used and recognized in the industry for its ease of handling and soldering. The FM93C46LN is available for order from ON Semiconductor and its authorized distributors, ensuring availability for both small-scale projects and large-volume production.

With its robust feature set, the FM93C46LN from ON Semiconductor represents a reliable and cost-effective solution for designers who require a non-volatile memory component that offers stable performance and long-term durability.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1587 $57.9350
125+ $0.9508 $118.8500
190+ $0.9212 $175.0280
260+ $0.8914 $231.7640
340+ $0.8616 $292.9440
450+ $0.7725 $347.6250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess