EN
  • EN
  • DE

DS26LS32CJ

Part No DS26LS32CJ
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002452-DS26LS32CJ
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS26LS32CJ CAD Model

Description

The DS26LS32CJ is a quad differential line receiver manufactured by Rochester Electronics. As a quad device, it incorporates four independent differential line receivers within a single integrated circuit. This makes it suitable for applications requiring the simultaneous reception of multiple differential signals. Rochester Electronics specializes in providing continued support for mature and end-of-life components, ensuring availability for long-term production and maintenance needs.

Applications

  • Industrial communication systems: Used in environments where reliable data transmission over long distances or in noisy conditions is necessary.
  • Data acquisition systems: Employed to receive differential signals from sensors and transducers.
  • Motor control: Utilized in receiving feedback signals from encoders and other position sensors.
  • Computer interfaces: Can be found in legacy interfaces requiring differential signaling.
  • Instrumentation: Applied in test and measurement equipment for receiving differential signals from probes and sensors.

Features

  • Quad receiver: Contains four independent differential line receivers in one package.
  • Differential input: Designed to receive differential signals, providing high noise immunity.
  • High input impedance: Minimizes loading on the transmission line.
  • TTL compatible outputs: Directly interfaces with standard TTL logic circuits.
  • Single 5V power supply: Operates from a single 5V power source, simplifying power supply requirements.
  • Wide common-mode range: Accommodates a wide range of common-mode voltages.
  • High noise immunity: Rejects common-mode noise, ensuring reliable data transmission.

Benefits

  • Improved signal integrity: Differential signaling minimizes the effects of noise and ground loops.
  • Increased transmission distance: Differential transmission allows for reliable data transfer over longer distances compared to single-ended signaling.
  • Reduced component count: The quad receiver integrates four receivers into a single package, saving board space and reducing system complexity.
  • Simplified system design: TTL compatible outputs allow for easy interfacing with standard logic circuits.
  • Reliable operation: High noise immunity ensures reliable data transmission in noisy environments.

Additional Details

The DS26LS32CJ typically comes in a ceramic DIP package. It operates over a specified temperature range. The device's differential inputs provide high common-mode rejection, making it suitable for industrial environments where noise is prevalent. The output is designed to directly interface with standard TTL logic levels. Detailed electrical characteristics, including input thresholds, propagation delays, and power consumption, are available in the device's datasheet. As a product from Rochester Electronics, it is guaranteed to meet the original manufacturer's specifications.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.2041
Kemet
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess