EN
  • EN
  • DE

MAX766CPA

Part No MAX766CPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description -5V/-12V/-15V or Adjustable, High-Efficiency, Low IQ DC-DC Inverters | IC REG BCK BST ADJ/-15V 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Negative
Topology Buck-Boost
Output Type Adjustable (Fixed)
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage -1V (-15V)
Maximum Output Voltage -16V
Output Current 105mA
Switching Frequency 300kHz
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX766
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214953-MAX766CPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX766CPA CAD Model

Description

Product Overview: MAX766CPA from Maxim Integrated

The MAX766CPA is a high-efficiency, voltage-converting device designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This particular integrated circuit is part of their series of step-up DC-DC converters, specifically engineered to meet the needs of portable electronic devices that require a stable and efficient power supply.

The MAX766CPA is capable of boosting input voltages as low as 2V to a selectable output voltage that can be as high as 5.5V, making it an ideal choice for battery-powered applications where the input voltage may vary or drop below the normal operating level of the device it powers. Furthermore, the MAX766CPA can deliver up to 200mA of output current, ensuring that even high-demand devices can function without interruption.

One of the key features of the MAX766CPA is its high efficiency, which can reach up to 87%. This is achieved through its use of a pulse-frequency modulation (PFM) control scheme, which reduces power losses during light-load conditions by decreasing the switching frequency. As a result, the device is able to maintain a high efficiency over a wide range of load conditions, which is critical for maximizing battery life in portable applications.

The MAX766CPA also includes a variety of protective features to ensure the safety and longevity of the devices it powers. These include thermal shutdown, which prevents the IC from overheating, and a current limit function that protects against overcurrent conditions. Additionally, the device has a low quiescent current draw, which further extends battery life when the device is in standby mode.

Available in an 8-pin DIP package, the MAX766CPA is designed for easy integration into a wide range of electronic products. Its compact size and minimal external component requirements make it a versatile solution for designers looking to add a reliable power supply to their portable devices.

Whether for consumer electronics, medical devices, or any other battery-operated application, the MAX766CPA from Maxim Integrated is a top choice for designers seeking a high-efficiency, versatile, and robust step-up DC-DC converter.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess