Maxim Integrated MAX766CSA+T Step-Up DC-DC Converter
The MAX766CSA+T is a high-efficiency, voltage-mode, step-up DC-DC converter designed by Maxim Integrated to meet the needs of a wide range of electronic applications. This compact and robust integrated circuit (IC) is capable of generating a higher output voltage from a lower input voltage, making it an ideal choice for battery-powered devices, portable electronics, and any application where space and power efficiency are critical.
Key Features
- Adjustable Output Voltage: The MAX766CSA+T allows users to set the output voltage to a desired level using external resistors, providing flexibility for different design requirements.
- High Efficiency: With its high switching frequency and low quiescent current, this converter offers excellent power efficiency, which is crucial for extending battery life in portable devices.
- Wide Input Voltage Range: The device operates with an input voltage range from 2V to 16.5V, accommodating a variety of power sources, including single-cell batteries.
- Small Package: Available in an 8-pin SOIC package, the MAX766CSA+T is designed for space-constrained applications.
- Protection Features: It includes thermal shutdown and current-limit protections to ensure the safety and reliability of the device under various operating conditions.
Applications
The versatility of the MAX766CSA+T makes it suitable for a broad array of applications, such as:
- Portable Electronics
- Battery-Powered Devices
- Power Supply Backup
- Handheld Instruments
- Telecommunications
Technical Specifications
Some of the technical specifications of the MAX766CSA+T include:
- Output Voltage: Adjustable
- Switching Frequency: Up to 300kHz
- Topology: Boost (Step-Up)
- Package Type: 8-SOIC
- Operating Temperature Range: -40°C to +85°C
With its combination of efficiency, flexibility, and compact size, the MAX766CSA+T from Maxim Integrated stands out as a powerful solution for designers looking to maximize the performance of their power supply circuits without compromising on space or power consumption.