EN
  • EN
  • DE

MIC5205-2.85YM5-TR

Part No MIC5205-2.85YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 2.85V 150MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name MIC5205
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC5205-2.85YM5 TR, MIC5205-2.85YM5 TR-ND, MIC5205-2.85YM5TR, MIC5205-2.85YM5TR-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884759-MIC5205-2.85YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC5205-2.85YM5-TR CAD Model

Description

Microchip Technology's MIC5205-2.85YM5-TR LDO Voltage Regulator

The MIC5205-2.85YM5-TR is a high-performance, low dropout voltage regulator from Microchip Technology, designed to deliver a fixed output of 2.85V with an input range from 2.5V to 16V. This efficient regulator is capable of sourcing up to 150mA of output current, making it an ideal choice for small, battery-powered electronics where extended battery life is crucial.

Key Features:

  • Output Voltage: Fixed 2.85V, which is suitable for a variety of low-voltage applications.
  • High Accuracy: Output voltage accuracy is maintained within ±2%, ensuring reliable and consistent performance.
  • Low Dropout: The MIC5205 offers an exceptionally low dropout voltage, typically 165mV at full load, which enhances efficiency and allows operation closer to the battery's end-of-life.
  • Output Current: Capable of delivering up to 150mA, ample for powering small ICs or microcontroller-based systems.
  • Low Quiescent Current: The quiescent current is ultra-low, typically 110µA, which is ideal for portable applications to prolong battery life.
  • Stable with Low-ESR Capacitors: The device remains stable with low-ESR output capacitors, reducing the required size and cost of the external components.
  • Thermal Overload Protection: Includes built-in thermal overload protection that shuts down the regulator to prevent damage from overheating.
  • Short-Circuit Protection: Features short-circuit protection to safeguard the regulator and the load from potential damage due to output short circuits.

Applications:

The MIC5205-2.85YM5-TR is versatile and can be used in a wide array of applications, including but not limited to:

  • Battery-powered devices
  • Cellular phones
  • Handheld instruments
  • Portable media players
  • Microcontroller power supplies

Offered in a compact SOT-23-5 package, the MIC5205-2.85YM5-TR is designed for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable devices. The "TR" suffix indicates that the product is provided in tape and reel packaging, suitable for automated assembly processes, enhancing manufacturing efficiency.

With its combination of high accuracy, low power consumption, and robust protection features, the MIC5205-2.85YM5-TR from Microchip Technology stands out as a reliable power management solution for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess