EN
  • EN
  • DE

MAX5053AEUA

Part No MAX5053AEUA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Boost Regulator Positive, Isolation Capable Output Step-Up - DC-DC Controller IC 8-uMAX-EP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Supply Voltage 10.8V ~ 24V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-uMax-EP
Family Name MAX5053
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925458-MAX5053AEUA
Ultra Librarian 3D Model Ultra Librarian MAX5053AEUA CAD Model

Description

The MAX5053AEUA from Maxim Integrated is a high-performance, pulse-width modulation (PWM) controller designed for power supply applications that require a high level of efficiency and reliability. This compact, integrated circuit is specifically engineered to drive MOSFETs in isolated and non-isolated power supplies, making it an ideal choice for a wide range of industrial, telecommunications, and consumer electronics applications.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various power supply configurations and ensuring consistent performance across different power levels.
  • High-Frequency Operation: With the ability to operate at high switching frequencies, the MAX5053AEUA enables the design of power supplies with smaller passive components, resulting in compact and cost-effective power solutions.
  • Integrated Bootstrap Diode: The inclusion of an internal bootstrap diode simplifies the circuit design and reduces external component count, enhancing system reliability and reducing overall cost.
  • Adjustable Dead Time: The adjustable dead time control helps optimize the efficiency of the power supply by minimizing power losses during the switching transitions of the MOSFETs.
  • Protection Features: The MAX5053AEUA is equipped with a suite of protection features, including under-voltage lockout (UVLO), over-temperature shutdown, and cycle-by-cycle current limit, safeguarding the power supply and the end application from various fault conditions.

Applications

The versatility of the MAX5053AEUA makes it suitable for a variety of applications, such as:

  • Isolated DC-DC Converters
  • Telecom Power Supplies
  • Industrial Power Systems
  • Automotive Electronics
  • Point of Load (POL) Modules

In summary, the MAX5053AEUA from Maxim Integrated is a robust and efficient PWM controller that offers a compelling solution for designers looking to enhance their power supply systems with a reliable, high-performance component. Its range of features and protections ensures that it can meet the demands of a variety of challenging applications.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess