EN
  • EN
  • DE

MAX7670AATL+

Part No MAX7670AATL+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Win Source Part Number 312099-MAX7670AATL+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7670AATL+ CAD Model

Description

The MAX7670AATL+ is a high-performance, low-dropout linear regulator designed and produced by Maxim Integrated, a renowned manufacturer of analog and mixed-signal products. This voltage regulator is specifically engineered to deliver a stable and reliable power supply for a wide range of applications, including but not limited to, portable devices, wireless communication equipment, and embedded systems.

Key Features

  • Wide Input Voltage Range: The MAX7670AATL+ operates over a broad input voltage range, making it versatile for various power supply configurations.
  • High Output Accuracy: Ensuring precise voltage regulation, this device maintains a high level of output accuracy, which is critical for sensitive electronic components.
  • Low Dropout Voltage: The low dropout feature allows the regulator to continue operating efficiently even when the input voltage is very close to the output voltage, thereby optimizing battery life in portable applications.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring reliable operation under varying conditions.
  • Low Quiescent Current: The regulator's low quiescent current minimizes power consumption when in standby mode, an essential characteristic for battery-powered devices.

Applications

The MAX7670AATL+ is ideal for a multitude of applications where efficient power management is crucial. Its robust design and reliable performance make it suitable for:

  • Portable and Battery-Powered Devices
  • Wireless Communication Systems
  • Microprocessor and Microcontroller Power Supplies
  • Consumer Electronics
  • Handheld Instruments

Technical Specifications

The device comes in a compact TDFN package and features a fixed output voltage with the capability to drive high current loads. It is also characterized by a fast transient response, which helps maintain voltage stability during rapid load changes.

Environmental and Quality Standards

Maxim Integrated is committed to environmental stewardship and quality assurance. The MAX7670AATL+ is manufactured to meet industry standards for performance, durability, and reliability, ensuring that it meets the needs of the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess