EN
  • EN
  • DE

STK672-432AN-E

Part No STK672-432AN-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER UNIPOLAR 19SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Manufacturer ON Semiconductor
Package Tube
Part Status Not For New Designs
Operating Temperature Range 0°C ~ 105°C (TC)
Mounting Through Hole
Package 19-SSIP Formed Leads
Case / Package 19-SIP
Family Name STK672
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898049-STK672-432AN-E
Ultra Librarian 3D Model Ultra Librarian STK672-432AN-E CAD Model

Description

STK672-432AN-E Stepper Motor Driver IC by ON Semiconductor

The STK672-432AN-E is a highly-integrated stepper motor driver IC manufactured by ON Semiconductor, designed to deliver precision and power in a compact package. This advanced motor driver is ideal for applications that require precise control of stepper motors, such as office automation machines, factory automation equipment, and consumer electronics.

The STK672-432AN-E operates as a unipolar stepper motor driver and offers a built-in micro-stepping controller that can drive motors with a wide range of current ratings. It supports various step resolutions, from full-step to 1/16 micro-step modes, allowing for smooth and accurate motor control.

One of the key features of this driver IC is its high voltage range, with an operating range from 10V to 44V, and an output current capability of up to 1.5A per phase. This makes the STK672-432AN-E suitable for a wide array of stepper motors, ensuring versatility across different applications. Additionally, the IC includes a thermal shutdown feature to protect the device from overheating, enhancing its reliability and lifespan.

The STK672-432AN-E also boasts a low on-resistance (Ron) of the output stage, which minimizes power loss and improves efficiency. Its built-in excitation distribution circuitry ensures optimal motor performance and reduces the need for external components, simplifying circuit design and reducing overall system costs.

With its compact design, the STK672-432AN-E comes in a heat-radiating package, which aids in effective thermal management. This allows the IC to maintain stable operation even under high-load conditions. The package is also lead-free and RoHS compliant, aligning with environmental standards and regulations.

For engineers and designers looking for a reliable and efficient solution for driving stepper motors, the STK672-432AN-E from ON Semiconductor offers an excellent balance of performance, integration, and cost-effectiveness. Its ease of use and advanced features make it an attractive choice for a wide range of motor control applications.

You May Also Be Interested in

Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess